Plasticwheels Ltd. 7" GREY EVA TYRE BLACK INDUSTRIAL E/C CT. 1" ATV5156

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
7
Rugeley, United Kingdom
7" GREY EVA TYRE BLACK INDUSTRIAL E/C CT. 1"
ATV5156
7" GREY EVA TYRE BLACK INDUSTRIAL E/C CT. 1" ATV5156
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV5156
Product Name 7" GREY EVA TYRE BLACK INDUSTRIAL E/C CT. 1"
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.09 inch (180 mm)
Wheel Width 1.93 inch (49 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2547365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details
Polyurethane on Cast Iron Wheel - W4-PCI-6600-BB - Caster Warehouse Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 800 lbs (363 kg)
Wheel Diameter 4 inch (102 mm)
View Details