Plasticwheels Ltd. 4" Yellow Disc Centre 6mm Black Eva Tyre ATV2134

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
4
Rugeley, United Kingdom
4" Yellow Disc Centre 6mm Black Eva Tyre
ATV2134
4" Yellow Disc Centre 6mm Black Eva Tyre ATV2134
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV2134
Product Name 4" Yellow Disc Centre 6mm Black Eva Tyre
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 4.72 inch (120 mm)
Wheel Width 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Trolley Wheels - 4600727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.13 inch (105 mm)
View Details
Pneumatic Tyre Wheel with Welded Steel Centre - BWR400-4 25.4/63 - Plasticwheels Ltd.
Specs
Wheel Type Pneumatic
Maximum Load 540 lbs (245 kg)
Wheel Diameter 11.81 inch (300 mm)
View Details
Specs
Wheel Type Solid Poly; Solid Elastomer
Maximum Load 1100 lbs (499 kg)
Wheel Diameter 6 inch (152 mm)
View Details