Plasticwheels Ltd. 5" WHT IND Box CT, 13mm BK.LG.Smooth ATV2590

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
5
Rugeley, United Kingdom
5" WHT IND Box CT, 13mm BK.LG.Smooth
ATV2590
5" WHT IND Box CT, 13mm BK.LG.Smooth ATV2590
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV2590
Product Name 5" WHT IND Box CT, 13mm BK.LG.Smooth
Wheel Type Plastic
Maximum Load 110 lbs (50 kg)
Wheel Diameter 5.51 inch (140 mm)
Wheel Width 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3995147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
48mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 39.69 to 88.2 lbs (18 to 40 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details
Soft Rubber Wheel - W-4-SR-3600 - Caster Warehouse Inc.
Specs
Wheel Type Solid Rubber
Maximum Load 130 lbs (58.96 kg)
Wheel Diameter 4 inch (102 mm)
View Details