Plasticwheels Ltd. 6CD/BPVC 3/8 Red ATB0220

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
6CD/BPVC 3/8 Red - ATB0220 - Plasticwheels Ltd.
Rugeley, United Kingdom
6CD/BPVC 3/8 Red
ATB0220
6CD/BPVC 3/8 Red ATB0220
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATB0220
Product Name 6CD/BPVC 3/8 Red
Wheel Type Plastic
Maximum Load 44.1 lbs (20 kg)
Wheel Diameter 6.14 inch (156 mm)
Wheel Width 0.9449 inch (24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8293216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Pur
Maximum Load 265 lbs (120 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #3 Precision Guide Wheel - A 7Y16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Phenolic
Maximum Load 1600 lbs (726 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Polyurethane on Polyolefin Wheel - W-4-PPPK-3600 - Caster Warehouse Inc.
Specs
Wheel Type Poly/Plastic; Half Round Tread
Maximum Load 220 lbs (99.77 kg)
Wheel Diameter 4 inch (102 mm)
View Details