RS Components, Ltd. Castor Wheels 2535930

Description
Guitel Hervieu 1270405 Castor
Request a Quote
Description
Guitel Hervieu 1270405 Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2535930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2535930
Castor Wheels 2535930
Guitel Hervieu 1270405 Castor

Guitel Hervieu 1270405 Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2535930
Product Name Castor Wheels
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 3064338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 44.1 lbs (20 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2823637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 165 lbs (75 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9843 inch (25 mm)
View Details
Castor Wheels - 2479307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2270611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 551 lbs (250 kg)
View Details