2511NYBBFJ795 -- M10X35LG PATCHED BOLT
Plasticwheels Ltd.
M10X35LG PATCHED BOLT
2511NYBBFJ795
Description
Hub Material: Nylon
Description
Hub Material: Nylon
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
2511NYBBFJ795 |
|
Product Name
|
M10X35LG PATCHED BOLT |
|
Caster Type
|
Swivel Plate Caster
|
|
Maximum Load
|
331 lbs (150 kg)
|
|
Wheel Diameter
|
2.52 inch (64 mm)
|
|
Wheel Width
|
1.42 inch (36 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Metal
Features
Brake (optional feature)
View Details
Wheel Type
Pur
Features
Brake
Maximum Load
551 lbs (250 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details