Plastic Forming Company, Inc. (The) Blow Molded Carrying Case 170-120-055-500

Description
Like all our cases, PFC stock cases are molded from high-density polyethylene (H.D.P.E.) and incorporate our patented mechanical hinges and latches - providing you with a durable, high-quality product. We offer lots of options for stock cases, including colors, logos and trays.If you find the size you want but need a padded interior, take a look at our stock case with DIY foam. We also offer a custom-designed foam interior for your case. It's a quick and affordable solution for excellent protection and a more attractive display. If you need more options, check out our other custom cases. We offer a wide variety of design solutions, foam materials, colors, and finishes to give your product just the right look and feel.
Description
Like all our cases, PFC stock cases are molded from high-density polyethylene (H.D.P.E.) and incorporate our patented mechanical hinges and latches - providing you with a durable, high-quality product. We offer lots of options for stock cases, including colors, logos and trays.If you find the size you want but need a padded interior, take a look at our stock case with DIY foam. We also offer a custom-designed foam interior for your case. It's a quick and affordable solution for excellent protection and a more attractive display. If you need more options, check out our other custom cases. We offer a wide variety of design solutions, foam materials, colors, and finishes to give your product just the right look and feel.

Suppliers

Company
Product
Description
Supplier Links
Blow Molded Carrying Case - 170-120-055-500 - Plastic Forming Company, Inc. (The)
Woodbridge, CT, USA
Blow Molded Carrying Case
170-120-055-500
Blow Molded Carrying Case 170-120-055-500
Like all our cases, PFC stock cases are molded from high-density polyethylene (H.D.P.E.) and incorporate our patented mechanical hinges and latches - providing you with a durable, high-quality product. We offer lots of options for stock cases, including colors, logos and trays.If you find the size you want but need a padded interior, take a look at our stock case with DIY foam. We also offer a custom-designed foam interior for your case. It's a quick and affordable solution for excellent protection and a more attractive display. If you need more options, check out our other custom cases. We offer a wide variety of design solutions, foam materials, colors, and finishes to give your product just the right look and feel.

Like all our cases, PFC stock cases are molded from high-density polyethylene (H.D.P.E.) and incorporate our patented mechanical hinges and latches - providing you with a durable, high-quality product. We offer lots of options for stock cases, including colors, logos and trays.If you find the size you want but need a padded interior, take a look at our stock case with DIY foam. We also offer a custom-designed foam interior for your case. It's a quick and affordable solution for excellent protection and a more attractive display. If you need more options, check out our other custom cases. We offer a wide variety of design solutions, foam materials, colors, and finishes to give your product just the right look and feel.

Supplier's Site

Technical Specifications

  Plastic Forming Company, Inc. (The)
Product Category Industrial Containers
Product Number 170-120-055-500
Product Name Blow Molded Carrying Case
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1707869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 3.15 inch (80 mm)
Length 7.87 inch (200 mm)
View Details