RS Components, Ltd. Instrument Cases 244140

Description
Enclosure
Request a Quote
Description
Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 244140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
244140
Instrument Cases 244140
Enclosure

Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 244140
Product Name Instrument Cases
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1981379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 1.57 inch (40 mm)
Length 4.13 inch (105 mm)
View Details
Transit Cases - 1368884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 14.25 inch (362 mm)
Width 18.27 inch (464 mm)
View Details
BBC micro:bit Cases - 2222487 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Instrument Cases - 232125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold rolled steel
Height 1.65 inch (42 mm)
Length 2.56 inch (65 mm)
View Details