Plasti-Bond/Perma-Cote/Korkap Explosionproof Standard Conduit Union PRUNY105

Description
FEMALE/MALE TYPE 2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL 2.38 INCH UL (CANADA AND US), ETL APPROVAL 2 INCH DIAMETER 1/2 INCH TRADE SIZE ENCLOSURE CLASS I DIV 1 AND 2 GROUPS C D, CLASS II DIVISION 1 GROUPS E F G CLASS II DIVISION 2 GROUPS F G, CLASS III INCLUDES SEALING SLEEVES ON ALL CONDUIT OPENINGS PRUNY MODEL
Datasheet
Description
FEMALE/MALE TYPE 2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL 2.38 INCH UL (CANADA AND US), ETL APPROVAL 2 INCH DIAMETER 1/2 INCH TRADE SIZE ENCLOSURE CLASS I DIV 1 AND 2 GROUPS C D, CLASS II DIVISION 1 GROUPS E F G CLASS II DIVISION 2 GROUPS F G, CLASS III INCLUDES SEALING SLEEVES ON ALL CONDUIT OPENINGS PRUNY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Standard Conduit Union - PRUNY105 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Explosionproof Standard Conduit Union
PRUNY105
Explosionproof Standard Conduit Union PRUNY105
FEMALE/MALE TYPE 2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL 2.38 INCH UL (CANADA AND US), ETL APPROVAL 2 INCH DIAMETER 1/2 INCH TRADE SIZE ENCLOSURE CLASS I DIV 1 AND 2 GROUPS C D, CLASS II DIVISION 1 GROUPS E F G CLASS II DIVISION 2 GROUPS F G, CLASS III INCLUDES SEALING SLEEVES ON ALL CONDUIT OPENINGS PRUNY MODEL
  • FEMALE/MALE TYPE
  • 2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL
  • 2.38 INCH
  • UL (CANADA AND US), ETL APPROVAL
  • 2 INCH DIAMETER
  • 1/2 INCH TRADE SIZE
  • ENCLOSURE CLASS I DIV 1 AND 2 GROUPS C D, CLASS II DIVISION 1 GROUPS E F G CLASS II DIVISION 2 GROUPS F G, CLASS III
  • INCLUDES SEALING SLEEVES ON ALL CONDUIT OPENINGS
  • PRUNY MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number PRUNY105
Product Name Explosionproof Standard Conduit Union
Fitting Type Conduit Union
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2149559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details