Plasti-Bond/Perma-Cote/Korkap Conduit Body PRTB27

Description
2 MIL RED URETHANE FERROUS METAL INTERIOR, 40 MIL GRAY PVC FERROUS METAL EXTERIOR MATERIAL 1.83 INCH H SIZE RIGID CONDUIT USED ON 3/4 INCH HUB SIZE SCREW INSTALLATION TB CONFIGURATION 3 HUB(S) UL 514A/D, UL (CANADA AND US), CSA C22.2, ETL APPROVAL PVC COATED COVER TYPE TEE BACK HUB LOCATION FORM 7 FORM TYPE BACK ACCESS OPENING REDH2OT[R] BRAND INCLUDES COVER AND GASKET SERIES PRTB MODEL
Datasheet
Description
2 MIL RED URETHANE FERROUS METAL INTERIOR, 40 MIL GRAY PVC FERROUS METAL EXTERIOR MATERIAL 1.83 INCH H SIZE RIGID CONDUIT USED ON 3/4 INCH HUB SIZE SCREW INSTALLATION TB CONFIGURATION 3 HUB(S) UL 514A/D, UL (CANADA AND US), CSA C22.2, ETL APPROVAL PVC COATED COVER TYPE TEE BACK HUB LOCATION FORM 7 FORM TYPE BACK ACCESS OPENING REDH2OT[R] BRAND INCLUDES COVER AND GASKET SERIES PRTB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - PRTB27 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Body
PRTB27
Conduit Body PRTB27
2 MIL RED URETHANE FERROUS METAL INTERIOR, 40 MIL GRAY PVC FERROUS METAL EXTERIOR MATERIAL 1.83 INCH H SIZE RIGID CONDUIT USED ON 3/4 INCH HUB SIZE SCREW INSTALLATION TB CONFIGURATION 3 HUB(S) UL 514A/D, UL (CANADA AND US), CSA C22.2, ETL APPROVAL PVC COATED COVER TYPE TEE BACK HUB LOCATION FORM 7 FORM TYPE BACK ACCESS OPENING REDH2OT[R] BRAND INCLUDES COVER AND GASKET SERIES PRTB MODEL
  • 2 MIL RED URETHANE FERROUS METAL INTERIOR, 40 MIL GRAY PVC FERROUS METAL EXTERIOR MATERIAL
  • 1.83 INCH H SIZE
  • RIGID CONDUIT USED ON
  • 3/4 INCH HUB SIZE
  • SCREW INSTALLATION
  • TB CONFIGURATION
  • 3 HUB(S)
  • UL 514A/D, UL (CANADA AND US), CSA C22.2, ETL APPROVAL
  • PVC COATED COVER TYPE
  • TEE BACK HUB LOCATION
  • FORM 7 FORM TYPE
  • BACK ACCESS OPENING
  • REDH2OT[R] BRAND
  • INCLUDES COVER AND GASKET
  • SERIES PRTB MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number PRTB27
Product Name Conduit Body
Material Ferrous Metal
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 1240024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type LT - Liquidtight Oil Resistant Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1.25 inch (31.75 mm)
Units English Size
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details