Plasti-Bond/Perma-Cote/Korkap Explosionproof Conduit Reducer Coupling PRREC42SA

Description
40 MIL GRAY PVC COATED EXTERIOR, 2 MIL RED URETHANE COATED INTERIOR ALUMINUM MATERIAL 3/4 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE REDH2OT[R] BRAND APPLICABLE STANDARD NEC/CEC
Datasheet
Description
40 MIL GRAY PVC COATED EXTERIOR, 2 MIL RED URETHANE COATED INTERIOR ALUMINUM MATERIAL 3/4 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE REDH2OT[R] BRAND APPLICABLE STANDARD NEC/CEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Reducer Coupling - PRREC42SA - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Explosionproof Conduit Reducer Coupling
PRREC42SA
Explosionproof Conduit Reducer Coupling PRREC42SA
40 MIL GRAY PVC COATED EXTERIOR, 2 MIL RED URETHANE COATED INTERIOR ALUMINUM MATERIAL 3/4 INCH SMALL END TRADE SIZE 1-1/4 INCH LARGE END TRADE SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE REDH2OT[R] BRAND APPLICABLE STANDARD NEC/CEC
  • 40 MIL GRAY PVC COATED EXTERIOR, 2 MIL RED URETHANE COATED INTERIOR ALUMINUM MATERIAL
  • 3/4 INCH SMALL END TRADE SIZE
  • 1-1/4 INCH LARGE END TRADE SIZE
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • REDH2OT[R] BRAND
  • APPLICABLE STANDARD NEC/CEC
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number PRREC42SA
Product Name Explosionproof Conduit Reducer Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.97 inch (50 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details