Plasti-Bond/Perma-Cote/Korkap Conduit Body PRLR19

Description
RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM (BODY), STAINLESS STEEL SCREW MATERIAL 5.48 INCH L X 2.2 INCH W X 1.48 INCH H SIZE 1/2 INCH HUB SIZE LR CONFIGURATION 2 HUB(S) UL 514-B, CSA 22.2 APPROVAL RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR (ALUMINUM), SCREW ON COVER TYPE 90 DEG HUB LOCATION FORM 8 FORM TYPE RIGHT SIDE ACCESS OPENING PLASTI-BOND REDH2OT. BRAND ENVIRONMENTAL CONDITIONS CORROSION RESISTANT INCLUSION V SEAL GASKET
Datasheet
Description
RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM (BODY), STAINLESS STEEL SCREW MATERIAL 5.48 INCH L X 2.2 INCH W X 1.48 INCH H SIZE 1/2 INCH HUB SIZE LR CONFIGURATION 2 HUB(S) UL 514-B, CSA 22.2 APPROVAL RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR (ALUMINUM), SCREW ON COVER TYPE 90 DEG HUB LOCATION FORM 8 FORM TYPE RIGHT SIDE ACCESS OPENING PLASTI-BOND REDH2OT. BRAND ENVIRONMENTAL CONDITIONS CORROSION RESISTANT INCLUSION V SEAL GASKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - PRLR19 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Body
PRLR19
Conduit Body PRLR19
RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM (BODY), STAINLESS STEEL SCREW MATERIAL 5.48 INCH L X 2.2 INCH W X 1.48 INCH H SIZE 1/2 INCH HUB SIZE LR CONFIGURATION 2 HUB(S) UL 514-B, CSA 22.2 APPROVAL RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR (ALUMINUM), SCREW ON COVER TYPE 90 DEG HUB LOCATION FORM 8 FORM TYPE RIGHT SIDE ACCESS OPENING PLASTI-BOND REDH2OT. BRAND ENVIRONMENTAL CONDITIONS CORROSION RESISTANT INCLUSION V SEAL GASKET
  • RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM (BODY), STAINLESS STEEL SCREW MATERIAL
  • 5.48 INCH L X 2.2 INCH W X 1.48 INCH H SIZE
  • 1/2 INCH HUB SIZE
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL 514-B, CSA 22.2 APPROVAL
  • RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR (ALUMINUM), SCREW ON COVER TYPE
  • 90 DEG HUB LOCATION
  • FORM 8 FORM TYPE
  • RIGHT SIDE ACCESS OPENING
  • PLASTI-BOND REDH2OT. BRAND
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
  • INCLUSION V SEAL GASKET
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number PRLR19
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Conduit - 2149582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details