Plasti-Bond/Perma-Cote/Korkap Conduit Body PRLL989

Description
2 MIL RED URETHANE ALUMINUM INTERIOR, 40 MIL GRAY PVC ALUMINUM EXTERIOR MATERIAL 3-1/2 INCH HUB SIZE SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE 90 DEGREE HUB LOCATION MARK 9 FORM TYPE LEFT SIDE ACCESS OPENING REDH2OT[R] BRAND PRLL MODEL
Datasheet
Description
2 MIL RED URETHANE ALUMINUM INTERIOR, 40 MIL GRAY PVC ALUMINUM EXTERIOR MATERIAL 3-1/2 INCH HUB SIZE SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE 90 DEGREE HUB LOCATION MARK 9 FORM TYPE LEFT SIDE ACCESS OPENING REDH2OT[R] BRAND PRLL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - PRLL989 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Body
PRLL989
Conduit Body PRLL989
2 MIL RED URETHANE ALUMINUM INTERIOR, 40 MIL GRAY PVC ALUMINUM EXTERIOR MATERIAL 3-1/2 INCH HUB SIZE SCREW INSTALLATION LL CONFIGURATION 2 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE 90 DEGREE HUB LOCATION MARK 9 FORM TYPE LEFT SIDE ACCESS OPENING REDH2OT[R] BRAND PRLL MODEL
  • 2 MIL RED URETHANE ALUMINUM INTERIOR, 40 MIL GRAY PVC ALUMINUM EXTERIOR MATERIAL
  • 3-1/2 INCH HUB SIZE
  • SCREW INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL
  • PVC COATED COVER TYPE
  • 90 DEGREE HUB LOCATION
  • MARK 9 FORM TYPE
  • LEFT SIDE ACCESS OPENING
  • REDH2OT[R] BRAND
  • PRLL MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number PRLL989
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type ABRH - Heavy Wall Flex Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 2.5 inch (63.5 mm)
Units English Size
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details