Plasti-Bond/Perma-Cote/Korkap Conduit Body PRHLR448

Description
2 MIL RED URETHANE FERROUS METAL INTERIOR, 40 MIL GRAY PVC FERROUS METAL EXTERIOR MATERIAL 1-1/4 INCH HUB SIZE SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE 90 DEGREE HUB LOCATION FORM 8 FORM TYPE RIGHT SIDE ACCESS OPENING REDH2OT[R] BRAND COVER SEAL TYPE V-SEAL GASKET PRHLL MODEL
Datasheet
Description
2 MIL RED URETHANE FERROUS METAL INTERIOR, 40 MIL GRAY PVC FERROUS METAL EXTERIOR MATERIAL 1-1/4 INCH HUB SIZE SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE 90 DEGREE HUB LOCATION FORM 8 FORM TYPE RIGHT SIDE ACCESS OPENING REDH2OT[R] BRAND COVER SEAL TYPE V-SEAL GASKET PRHLL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - PRHLR448 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Body
PRHLR448
Conduit Body PRHLR448
2 MIL RED URETHANE FERROUS METAL INTERIOR, 40 MIL GRAY PVC FERROUS METAL EXTERIOR MATERIAL 1-1/4 INCH HUB SIZE SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE 90 DEGREE HUB LOCATION FORM 8 FORM TYPE RIGHT SIDE ACCESS OPENING REDH2OT[R] BRAND COVER SEAL TYPE V-SEAL GASKET PRHLL MODEL
  • 2 MIL RED URETHANE FERROUS METAL INTERIOR, 40 MIL GRAY PVC FERROUS METAL EXTERIOR MATERIAL
  • 1-1/4 INCH HUB SIZE
  • SCREW INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL
  • PVC COATED COVER TYPE
  • 90 DEGREE HUB LOCATION
  • FORM 8 FORM TYPE
  • RIGHT SIDE ACCESS OPENING
  • REDH2OT[R] BRAND
  • COVER SEAL TYPE V-SEAL GASKET
  • PRHLL MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number PRHLR448
Product Name Conduit Body
Material Ferrous Metal
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 2687439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyvinyl Chloride
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details