Plasti-Bond/Perma-Cote/Korkap Conduit Body PRHLB58

Description
2 MIL RED URETHANE FERROUS METAL INTERIOR, 40 MIL GRAY PVC FERROUS METAL EXTERIOR MATERIAL 2.83 INCH H SIZE 1-1/2 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE 90 DEGREE HUB LOCATION FORM 8 FORM TYPE BACK ACCESS OPENING REDH2OT[R] BRAND COVER SEAL TYPE V-SEAL GASKET PRHLB MODEL
Datasheet
Description
2 MIL RED URETHANE FERROUS METAL INTERIOR, 40 MIL GRAY PVC FERROUS METAL EXTERIOR MATERIAL 2.83 INCH H SIZE 1-1/2 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE 90 DEGREE HUB LOCATION FORM 8 FORM TYPE BACK ACCESS OPENING REDH2OT[R] BRAND COVER SEAL TYPE V-SEAL GASKET PRHLB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - PRHLB58 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Body
PRHLB58
Conduit Body PRHLB58
2 MIL RED URETHANE FERROUS METAL INTERIOR, 40 MIL GRAY PVC FERROUS METAL EXTERIOR MATERIAL 2.83 INCH H SIZE 1-1/2 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE 90 DEGREE HUB LOCATION FORM 8 FORM TYPE BACK ACCESS OPENING REDH2OT[R] BRAND COVER SEAL TYPE V-SEAL GASKET PRHLB MODEL
  • 2 MIL RED URETHANE FERROUS METAL INTERIOR, 40 MIL GRAY PVC FERROUS METAL EXTERIOR MATERIAL
  • 2.83 INCH H SIZE
  • 1-1/2 INCH HUB SIZE
  • SCREW INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL
  • PVC COATED COVER TYPE
  • 90 DEGREE HUB LOCATION
  • FORM 8 FORM TYPE
  • BACK ACCESS OPENING
  • REDH2OT[R] BRAND
  • COVER SEAL TYPE V-SEAL GASKET
  • PRHLB MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number PRHLB58
Product Name Conduit Body
Material Ferrous Metal
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 2687433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyvinyl Chloride
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type BR - Blue Ribbon Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.3750 inch (9.52 mm)
Units English Size
View Details