Plasti-Bond/Perma-Cote/Korkap Explosionproof Conduit Seal PREYD66

Description
HUB, DRAIN TYPE 2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL MALE, FEMALE CONNECTION TYPE UL (CANADA AND US), ETL APPROVAL CLASS I DIVISION 1 AND 2 GROUPS C D, CLASS II DIVISION 1 GROUPS F G, CLASS II DIVISION 2 GROUPS F G, CLASS III ENCLOSURE 2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2.31 INCH TURNING RADIUS REDH2OT[R] BRAND INCLUDES DRAIN EYD MODEL
Datasheet
Description
HUB, DRAIN TYPE 2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL MALE, FEMALE CONNECTION TYPE UL (CANADA AND US), ETL APPROVAL CLASS I DIVISION 1 AND 2 GROUPS C D, CLASS II DIVISION 1 GROUPS F G, CLASS II DIVISION 2 GROUPS F G, CLASS III ENCLOSURE 2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2.31 INCH TURNING RADIUS REDH2OT[R] BRAND INCLUDES DRAIN EYD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - PREYD66 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Explosionproof Conduit Seal
PREYD66
Explosionproof Conduit Seal PREYD66
HUB, DRAIN TYPE 2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL MALE, FEMALE CONNECTION TYPE UL (CANADA AND US), ETL APPROVAL CLASS I DIVISION 1 AND 2 GROUPS C D, CLASS II DIVISION 1 GROUPS F G, CLASS II DIVISION 2 GROUPS F G, CLASS III ENCLOSURE 2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2.31 INCH TURNING RADIUS REDH2OT[R] BRAND INCLUDES DRAIN EYD MODEL
  • HUB, DRAIN TYPE
  • 2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL
  • MALE, FEMALE CONNECTION TYPE
  • UL (CANADA AND US), ETL APPROVAL
  • CLASS I DIVISION 1 AND 2 GROUPS C D, CLASS II DIVISION 1 GROUPS F G, CLASS II DIVISION 2 GROUPS F G, CLASS III ENCLOSURE
  • 2 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 2.31 INCH TURNING RADIUS
  • REDH2OT[R] BRAND
  • INCLUDES DRAIN
  • EYD MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number PREYD66
Product Name Explosionproof Conduit Seal
Fitting Type Explosionproof Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8722171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details