Plasti-Bond/Perma-Cote/Korkap Rigid/EMT Conduit Elbow Joint PREL49

Description
2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL RIGID METAL CONDUIT USED ON 90 DEGREE INSTALLATION ETL, UL (CANADA AND US) APPROVAL 5 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CHEMICAL RESISTANCE 90 DEGREE BEND ANGLE ENCLOSURE CLASS I DIVISION 1 AND 2 GROUPS A B C D, CLASS II DIVISION 1 GROUPS E F G, CLASS II DIVISION 2 GROUPS F G, CLASS III
Datasheet
Description
2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL RIGID METAL CONDUIT USED ON 90 DEGREE INSTALLATION ETL, UL (CANADA AND US) APPROVAL 5 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CHEMICAL RESISTANCE 90 DEGREE BEND ANGLE ENCLOSURE CLASS I DIVISION 1 AND 2 GROUPS A B C D, CLASS II DIVISION 1 GROUPS E F G, CLASS II DIVISION 2 GROUPS F G, CLASS III
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - PREL49 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Rigid/EMT Conduit Elbow Joint
PREL49
Rigid/EMT Conduit Elbow Joint PREL49
2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL RIGID METAL CONDUIT USED ON 90 DEGREE INSTALLATION ETL, UL (CANADA AND US) APPROVAL 5 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CHEMICAL RESISTANCE 90 DEGREE BEND ANGLE ENCLOSURE CLASS I DIVISION 1 AND 2 GROUPS A B C D, CLASS II DIVISION 1 GROUPS E F G, CLASS II DIVISION 2 GROUPS F G, CLASS III
  • 2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL
  • RIGID METAL CONDUIT USED ON
  • 90 DEGREE INSTALLATION
  • ETL, UL (CANADA AND US) APPROVAL
  • 5 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CHEMICAL RESISTANCE
  • 90 DEGREE BEND ANGLE
  • ENCLOSURE CLASS I DIVISION 1 AND 2 GROUPS A B C D, CLASS II DIVISION 1 GROUPS E F G, CLASS II DIVISION 2 GROUPS F G, CLASS III
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number PREL49
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2149560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details