Plasti-Bond/Perma-Cote/Korkap Rigid/EMT Conduit Elbow Joint PREL39

Description
2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL RIGID METAL CONDUIT USED ON 90 DEGREE INSTALLATION ETL, UL (CANADA AND US) APPROVAL 15 STANDARD PACKAGE 1 INCH TRADE SIZE CHEMICAL RESISTANCE 90 DEGREE BEND ANGLE ENCLOSURE CLASS I DIVISION 1 AND 2 GROUPS A B C D, CLASS II DIVISION 1 GROUPS E F G, CLASS II DIVISION 2 GROUPS F G, CLASS III
Datasheet
Description
2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL RIGID METAL CONDUIT USED ON 90 DEGREE INSTALLATION ETL, UL (CANADA AND US) APPROVAL 15 STANDARD PACKAGE 1 INCH TRADE SIZE CHEMICAL RESISTANCE 90 DEGREE BEND ANGLE ENCLOSURE CLASS I DIVISION 1 AND 2 GROUPS A B C D, CLASS II DIVISION 1 GROUPS E F G, CLASS II DIVISION 2 GROUPS F G, CLASS III
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - PREL39 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Rigid/EMT Conduit Elbow Joint
PREL39
Rigid/EMT Conduit Elbow Joint PREL39
2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL RIGID METAL CONDUIT USED ON 90 DEGREE INSTALLATION ETL, UL (CANADA AND US) APPROVAL 15 STANDARD PACKAGE 1 INCH TRADE SIZE CHEMICAL RESISTANCE 90 DEGREE BEND ANGLE ENCLOSURE CLASS I DIVISION 1 AND 2 GROUPS A B C D, CLASS II DIVISION 1 GROUPS E F G, CLASS II DIVISION 2 GROUPS F G, CLASS III
  • 2 MIL RED URETHANE COATED FERROUS METAL BODY INTERIOR, 40 MIL GRAY PVC COATED FERROUS METAL BODY EXTERIOR MATERIAL
  • RIGID METAL CONDUIT USED ON
  • 90 DEGREE INSTALLATION
  • ETL, UL (CANADA AND US) APPROVAL
  • 15 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CHEMICAL RESISTANCE
  • 90 DEGREE BEND ANGLE
  • ENCLOSURE CLASS I DIVISION 1 AND 2 GROUPS A B C D, CLASS II DIVISION 1 GROUPS E F G, CLASS II DIVISION 2 GROUPS F G, CLASS III
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number PREL39
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8725921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details