Plasti-Bond/Perma-Cote/Korkap Conduit Body PRBUB4SA

Description
RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM MATERIAL 11.06 INCH L X 2.27 INCH W X 3.23 INCH H SIZE 1-1/4 INCH HUB SIZE UB CONFIGURATION 2 HUB(S) UL 514-B, CSA 22.2 APPROVAL RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM COVER TYPE 45 DEG HUB LOCATION BACK ACCESS OPENING PLASTI-BOND REDH2OT[R] BRAND
Datasheet
Description
RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM MATERIAL 11.06 INCH L X 2.27 INCH W X 3.23 INCH H SIZE 1-1/4 INCH HUB SIZE UB CONFIGURATION 2 HUB(S) UL 514-B, CSA 22.2 APPROVAL RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM COVER TYPE 45 DEG HUB LOCATION BACK ACCESS OPENING PLASTI-BOND REDH2OT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - PRBUB4SA - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Body
PRBUB4SA
Conduit Body PRBUB4SA
RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM MATERIAL 11.06 INCH L X 2.27 INCH W X 3.23 INCH H SIZE 1-1/4 INCH HUB SIZE UB CONFIGURATION 2 HUB(S) UL 514-B, CSA 22.2 APPROVAL RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM COVER TYPE 45 DEG HUB LOCATION BACK ACCESS OPENING PLASTI-BOND REDH2OT[R] BRAND
  • RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM MATERIAL
  • 11.06 INCH L X 2.27 INCH W X 3.23 INCH H SIZE
  • 1-1/4 INCH HUB SIZE
  • UB CONFIGURATION
  • 2 HUB(S)
  • UL 514-B, CSA 22.2 APPROVAL
  • RED URETHANE 2 MIL COATED INTERIOR, GRAY PVC 40 MIL COATED EXTERIOR ALUMINUM COVER TYPE
  • 45 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • PLASTI-BOND REDH2OT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number PRBUB4SA
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500182-5 - TE Connectivity
Specs
Size 1.2 inch (30.48 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Type CEA - Zero Halogen Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 2 inch (50.8 mm)
View Details