Plasti-Bond/Perma-Cote/Korkap Liquidtight Flexible Conduit Connector PR5351

Description
90 DEGREE TYPE 2 MIL RED URETHANE FERROUS METAL (INTERIOR), 40 MIL GRAY PVC FERROUS METAL (EXTERIOR) MATERIAL LIQUIDTIGHT CONDUIT TO WIRE MOTOR, TRANSFORMER, PROCESSING EQUIPMENT, PUMP USED ON ETL, UL (CANADA AND US), UL 514B, UL 467, ETL PVC APPROVAL 20 STANDARD PACKAGE 3/8 INCH TRADE SIZE REDH2OT[R] BRAND PR5 MODEL
Datasheet
Description
90 DEGREE TYPE 2 MIL RED URETHANE FERROUS METAL (INTERIOR), 40 MIL GRAY PVC FERROUS METAL (EXTERIOR) MATERIAL LIQUIDTIGHT CONDUIT TO WIRE MOTOR, TRANSFORMER, PROCESSING EQUIPMENT, PUMP USED ON ETL, UL (CANADA AND US), UL 514B, UL 467, ETL PVC APPROVAL 20 STANDARD PACKAGE 3/8 INCH TRADE SIZE REDH2OT[R] BRAND PR5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - PR5351 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Liquidtight Flexible Conduit Connector
PR5351
Liquidtight Flexible Conduit Connector PR5351
90 DEGREE TYPE 2 MIL RED URETHANE FERROUS METAL (INTERIOR), 40 MIL GRAY PVC FERROUS METAL (EXTERIOR) MATERIAL LIQUIDTIGHT CONDUIT TO WIRE MOTOR, TRANSFORMER, PROCESSING EQUIPMENT, PUMP USED ON ETL, UL (CANADA AND US), UL 514B, UL 467, ETL PVC APPROVAL 20 STANDARD PACKAGE 3/8 INCH TRADE SIZE REDH2OT[R] BRAND PR5 MODEL
  • 90 DEGREE TYPE
  • 2 MIL RED URETHANE FERROUS METAL (INTERIOR), 40 MIL GRAY PVC FERROUS METAL (EXTERIOR) MATERIAL
  • LIQUIDTIGHT CONDUIT TO WIRE MOTOR, TRANSFORMER, PROCESSING EQUIPMENT, PUMP USED ON
  • ETL, UL (CANADA AND US), UL 514B, UL 467, ETL PVC APPROVAL
  • 20 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • REDH2OT[R] BRAND
  • PR5 MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number PR5351
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2687440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details