Plasti-Bond/Perma-Cote/Korkap Liquidtight Flexible Conduit Connector PR5347

Description
45 DEGREE TYPE 2 MIL RED URETHANE FERROUS METAL (INTERIOR), 40 MIL GRAY PVC FERROUS METAL (EXTERIOR) MATERIAL LIQUIDTIGHT CONDUIT TO WIRE MOTOR, TRANSFORMER, PROCESSING EQUIPMENT, PUMP USED ON ETL, UL (CANADA AND US), UL 514B, UL 467, ETL PVC APPROVAL 4 STANDARD PACKAGE 2 INCH TRADE SIZE REDH2OT[R] BRAND PR5 MODEL
Datasheet
Description
45 DEGREE TYPE 2 MIL RED URETHANE FERROUS METAL (INTERIOR), 40 MIL GRAY PVC FERROUS METAL (EXTERIOR) MATERIAL LIQUIDTIGHT CONDUIT TO WIRE MOTOR, TRANSFORMER, PROCESSING EQUIPMENT, PUMP USED ON ETL, UL (CANADA AND US), UL 514B, UL 467, ETL PVC APPROVAL 4 STANDARD PACKAGE 2 INCH TRADE SIZE REDH2OT[R] BRAND PR5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - PR5347 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Liquidtight Flexible Conduit Connector
PR5347
Liquidtight Flexible Conduit Connector PR5347
45 DEGREE TYPE 2 MIL RED URETHANE FERROUS METAL (INTERIOR), 40 MIL GRAY PVC FERROUS METAL (EXTERIOR) MATERIAL LIQUIDTIGHT CONDUIT TO WIRE MOTOR, TRANSFORMER, PROCESSING EQUIPMENT, PUMP USED ON ETL, UL (CANADA AND US), UL 514B, UL 467, ETL PVC APPROVAL 4 STANDARD PACKAGE 2 INCH TRADE SIZE REDH2OT[R] BRAND PR5 MODEL
  • 45 DEGREE TYPE
  • 2 MIL RED URETHANE FERROUS METAL (INTERIOR), 40 MIL GRAY PVC FERROUS METAL (EXTERIOR) MATERIAL
  • LIQUIDTIGHT CONDUIT TO WIRE MOTOR, TRANSFORMER, PROCESSING EQUIPMENT, PUMP USED ON
  • ETL, UL (CANADA AND US), UL 514B, UL 467, ETL PVC APPROVAL
  • 4 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • REDH2OT[R] BRAND
  • PR5 MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number PR5347
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details