Plasti-Bond/Perma-Cote/Korkap Liquidtight Flexible Conduit Connector PR5338

Description
STRAIGHT TYPE 2 MIL RED URETHANE FERROUS METAL (INTERIOR), 40 MIL GRAY PVC FERROUS METAL (EXTERIOR) MATERIAL LIQUIDTIGHT CONDUIT TO WIRE MOTOR, TRANSFORMER, PROCESSING EQUIPMENT, PUMP USED ON ETL, UL (CANADA AND US), UL 514B, UL 467, ETL PVC APPROVAL 4 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE REDH2OT[R] BRAND SIZE 3.83 INCH W X 5.13 INCH H PR5 MODEL
Datasheet
Description
STRAIGHT TYPE 2 MIL RED URETHANE FERROUS METAL (INTERIOR), 40 MIL GRAY PVC FERROUS METAL (EXTERIOR) MATERIAL LIQUIDTIGHT CONDUIT TO WIRE MOTOR, TRANSFORMER, PROCESSING EQUIPMENT, PUMP USED ON ETL, UL (CANADA AND US), UL 514B, UL 467, ETL PVC APPROVAL 4 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE REDH2OT[R] BRAND SIZE 3.83 INCH W X 5.13 INCH H PR5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - PR5338 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Liquidtight Flexible Conduit Connector
PR5338
Liquidtight Flexible Conduit Connector PR5338
STRAIGHT TYPE 2 MIL RED URETHANE FERROUS METAL (INTERIOR), 40 MIL GRAY PVC FERROUS METAL (EXTERIOR) MATERIAL LIQUIDTIGHT CONDUIT TO WIRE MOTOR, TRANSFORMER, PROCESSING EQUIPMENT, PUMP USED ON ETL, UL (CANADA AND US), UL 514B, UL 467, ETL PVC APPROVAL 4 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE REDH2OT[R] BRAND SIZE 3.83 INCH W X 5.13 INCH H PR5 MODEL
  • STRAIGHT TYPE
  • 2 MIL RED URETHANE FERROUS METAL (INTERIOR), 40 MIL GRAY PVC FERROUS METAL (EXTERIOR) MATERIAL
  • LIQUIDTIGHT CONDUIT TO WIRE MOTOR, TRANSFORMER, PROCESSING EQUIPMENT, PUMP USED ON
  • ETL, UL (CANADA AND US), UL 514B, UL 467, ETL PVC APPROVAL
  • 4 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • REDH2OT[R] BRAND
  • SIZE 3.83 INCH W X 5.13 INCH H
  • PR5 MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number PR5338
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 2687457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details