RS Components, Ltd. Conduit Fittings 2687457

Description
Flexicon MP90-32-M32B Conduit Fitting
Request a Quote
Description
Flexicon MP90-32-M32B Conduit Fitting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2687457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2687457
Conduit Fittings 2687457
Flexicon MP90-32-M32B Conduit Fitting

Flexicon MP90-32-M32B Conduit Fitting

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2687457
Product Name Conduit Fittings
Size 1.26 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit Fittings - 1240069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.9843 inch (25 mm)
Material Stainless; Stainless steel
View Details
Conduit Fittings - 2650003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6693 inch (17 mm)
Material Nylon; Polyamide
View Details
Conduit Fittings - 8722389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details