Plasti-Bond/Perma-Cote/Korkap Conduit Body PMX75

Description
2 MIL GREEN URETHANE FERROUS METAL INTERIOR, 40 MIL GRAY PVC FERROUS METAL EXTERIOR MATERIAL 3/4 INCH HUB SIZE SCREW INSTALLATION X CONFIGURATION 4 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE CROSS HUB LOCATION FORM 8 FORM TYPE SIDE ACCESS OPENING COVER SEAL TYPE V-SEAL GASKET
Datasheet
Description
2 MIL GREEN URETHANE FERROUS METAL INTERIOR, 40 MIL GRAY PVC FERROUS METAL EXTERIOR MATERIAL 3/4 INCH HUB SIZE SCREW INSTALLATION X CONFIGURATION 4 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE CROSS HUB LOCATION FORM 8 FORM TYPE SIDE ACCESS OPENING COVER SEAL TYPE V-SEAL GASKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - PMX75 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Body
PMX75
Conduit Body PMX75
2 MIL GREEN URETHANE FERROUS METAL INTERIOR, 40 MIL GRAY PVC FERROUS METAL EXTERIOR MATERIAL 3/4 INCH HUB SIZE SCREW INSTALLATION X CONFIGURATION 4 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE CROSS HUB LOCATION FORM 8 FORM TYPE SIDE ACCESS OPENING COVER SEAL TYPE V-SEAL GASKET
  • 2 MIL GREEN URETHANE FERROUS METAL INTERIOR, 40 MIL GRAY PVC FERROUS METAL EXTERIOR MATERIAL
  • 3/4 INCH HUB SIZE
  • SCREW INSTALLATION
  • X CONFIGURATION
  • 4 HUB(S)
  • ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL
  • PVC COATED COVER TYPE
  • CROSS HUB LOCATION
  • FORM 8 FORM TYPE
  • SIDE ACCESS OPENING
  • COVER SEAL TYPE V-SEAL GASKET
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number PMX75
Product Name Conduit Body
Material Ferrous Metal
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 8808240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Cable Conduit - 1-2500181-4 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details