Plasti-Bond/Perma-Cote/Korkap Rigid/EMT Conduit Hub PMSTA-2

Description
2 MIL GREEN URETHANE COATED ALUMINUM BODY INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM BODY EXTERIOR MATERIAL 2.25 INCH DIA SIZE RIGID CONDUIT USED ON NON-GROUNDING 3/4 INCH TRADE SIZE CHEMICAL RESISTANT SEAL TYPE O-RING GASKET MAXIMUM WALL THICKNESS 0.19 INCH
Datasheet
Description
2 MIL GREEN URETHANE COATED ALUMINUM BODY INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM BODY EXTERIOR MATERIAL 2.25 INCH DIA SIZE RIGID CONDUIT USED ON NON-GROUNDING 3/4 INCH TRADE SIZE CHEMICAL RESISTANT SEAL TYPE O-RING GASKET MAXIMUM WALL THICKNESS 0.19 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - PMSTA-2 - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Rigid/EMT Conduit Hub
PMSTA-2
Rigid/EMT Conduit Hub PMSTA-2
2 MIL GREEN URETHANE COATED ALUMINUM BODY INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM BODY EXTERIOR MATERIAL 2.25 INCH DIA SIZE RIGID CONDUIT USED ON NON-GROUNDING 3/4 INCH TRADE SIZE CHEMICAL RESISTANT SEAL TYPE O-RING GASKET MAXIMUM WALL THICKNESS 0.19 INCH
  • 2 MIL GREEN URETHANE COATED ALUMINUM BODY INTERIOR, 40 MIL GRAY PVC COATED ALUMINUM BODY EXTERIOR MATERIAL
  • 2.25 INCH DIA SIZE
  • RIGID CONDUIT USED ON
  • NON-GROUNDING
  • 3/4 INCH TRADE SIZE
  • CHEMICAL RESISTANT
  • SEAL TYPE O-RING GASKET
  • MAXIMUM WALL THICKNESS 0.19 INCH
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Conduit Fittings
Product Number PMSTA-2
Product Name Rigid/EMT Conduit Hub
Fitting Type Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details