PMLBD-2200 -- CONDUIT BODY
Plasti-Bond/Perma-Cote/Korkap
Conduit Body
PMLBD-2200
Description
FERROUS METAL MATERIAL
3/4 INCH HUB SIZE
LB CONFIGURATION
2 HUB(S)
90 DEG HUB LOCATION
BACK ACCESS OPENING
-
Plasti-Bond/Perma-Cote/Korkap
Datasheet
Description
FERROUS METAL MATERIAL
3/4 INCH HUB SIZE
LB CONFIGURATION
2 HUB(S)
90 DEG HUB LOCATION
BACK ACCESS OPENING
Datasheet
Suppliers
FERROUS METAL MATERIAL
3/4 INCH HUB SIZE
LB CONFIGURATION
2 HUB(S)
90 DEG HUB LOCATION
BACK ACCESS OPENING
- FERROUS METAL MATERIAL
- 3/4 INCH HUB SIZE
- LB CONFIGURATION
- 2 HUB(S)
- 90 DEG HUB LOCATION
- BACK ACCESS OPENING
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
PMLBD-2200 |
|
Product Name
|
Conduit Body |
|
Material
|
Ferrous Metal
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
FEP
Flexibility
Flexible
Size
0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Material
Aluminum
Size
0.5000 inch (12.7 mm)
Units
English Size
View Details
Size
0.8300 inch (21.08 mm)
Temperature Rating
-40 to 257 F (-40 to 125 C)
View Details