Plasti-Bond/Perma-Cote/Korkap Conduit Body PMLB77-A

Description
2 MIL GREEN URETHANE ALUMINUM INTERIOR, 40 MIL GRAY PVC ALUMINUM EXTERIOR MATERIAL 4.33 INCH H SIZE 2-1/2 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE 90 DEGREE HUB LOCATION FORM 7 FORM TYPE BACK ACCESS OPENING
Datasheet
Description
2 MIL GREEN URETHANE ALUMINUM INTERIOR, 40 MIL GRAY PVC ALUMINUM EXTERIOR MATERIAL 4.33 INCH H SIZE 2-1/2 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE 90 DEGREE HUB LOCATION FORM 7 FORM TYPE BACK ACCESS OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - PMLB77-A - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Body
PMLB77-A
Conduit Body PMLB77-A
2 MIL GREEN URETHANE ALUMINUM INTERIOR, 40 MIL GRAY PVC ALUMINUM EXTERIOR MATERIAL 4.33 INCH H SIZE 2-1/2 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE 90 DEGREE HUB LOCATION FORM 7 FORM TYPE BACK ACCESS OPENING
  • 2 MIL GREEN URETHANE ALUMINUM INTERIOR, 40 MIL GRAY PVC ALUMINUM EXTERIOR MATERIAL
  • 4.33 INCH H SIZE
  • 2-1/2 INCH HUB SIZE
  • SCREW INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL
  • PVC COATED COVER TYPE
  • 90 DEGREE HUB LOCATION
  • FORM 7 FORM TYPE
  • BACK ACCESS OPENING
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number PMLB77-A
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Straight - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details
Cable Conduit - 2500182-6 - TE Connectivity
Specs
Size 1.42 inch (36.07 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Type ABRH - Heavy Wall Flex Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 1.5 inch (38.1 mm)
Units English Size
View Details