PHD Manufacturing, Inc. Pipe Hanger 180 0350PL

Description
ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 5-7/8 INCH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE 3.5 MIN. PIPE SIZE - DECIMAL 3.5 MAX. PIPE SIZE - DECIMAL 3-1/2 MIN. PIPE SIZE - FRACTIONAL 3-1/2 MAX. PIPE SIZE - FRACTIONAL 88.9 MIN. PIPE SIZE IN MM 88.9 MAX. PIPE SIZE IN MM 970 LOAD RATING IN LB A-A-1192A TYPE 7, MSS SP-69 TYPE 7 APPLICABLE STANDARD 970 LB LOAD RATING 1/2 INCH DIA HANGER MOUNTING SIZE WEIGHT 0.47 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE BAND SIZE 1 INCH WIDTH X 13 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-1/4 INCH CENTER LINE DISTANCE 3-7/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 180 MODEL
Datasheet
Description
ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 5-7/8 INCH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE 3.5 MIN. PIPE SIZE - DECIMAL 3.5 MAX. PIPE SIZE - DECIMAL 3-1/2 MIN. PIPE SIZE - FRACTIONAL 3-1/2 MAX. PIPE SIZE - FRACTIONAL 88.9 MIN. PIPE SIZE IN MM 88.9 MAX. PIPE SIZE IN MM 970 LOAD RATING IN LB A-A-1192A TYPE 7, MSS SP-69 TYPE 7 APPLICABLE STANDARD 970 LB LOAD RATING 1/2 INCH DIA HANGER MOUNTING SIZE WEIGHT 0.47 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE BAND SIZE 1 INCH WIDTH X 13 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-1/4 INCH CENTER LINE DISTANCE 3-7/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 180 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 180 0350PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Pipe Hanger
180 0350PL
Pipe Hanger 180 0350PL
ROD MOUNT TYPE LOW CARBON STEEL MATERIAL PLAIN FINISH 5-7/8 INCH 3-1/2 INCH MIN. PIPE SIZE 3-1/2 INCH MAX. PIPE SIZE 3.5 MIN. PIPE SIZE - DECIMAL 3.5 MAX. PIPE SIZE - DECIMAL 3-1/2 MIN. PIPE SIZE - FRACTIONAL 3-1/2 MAX. PIPE SIZE - FRACTIONAL 88.9 MIN. PIPE SIZE IN MM 88.9 MAX. PIPE SIZE IN MM 970 LOAD RATING IN LB A-A-1192A TYPE 7, MSS SP-69 TYPE 7 APPLICABLE STANDARD 970 LB LOAD RATING 1/2 INCH DIA HANGER MOUNTING SIZE WEIGHT 0.47 LB DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE BAND SIZE 1 INCH WIDTH X 13 GAUGE THICKNESS ADJUSTABLE HEIGHT 1-1/4 INCH CENTER LINE DISTANCE 3-7/8 INCH LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 180 MODEL
  • ROD MOUNT TYPE
  • LOW CARBON STEEL MATERIAL
  • PLAIN FINISH
  • 5-7/8 INCH
  • 3-1/2 INCH MIN. PIPE SIZE
  • 3-1/2 INCH MAX. PIPE SIZE
  • 3.5 MIN. PIPE SIZE - DECIMAL
  • 3.5 MAX. PIPE SIZE - DECIMAL
  • 3-1/2 MIN. PIPE SIZE - FRACTIONAL
  • 3-1/2 MAX. PIPE SIZE - FRACTIONAL
  • 88.9 MIN. PIPE SIZE IN MM
  • 88.9 MAX. PIPE SIZE IN MM
  • 970 LOAD RATING IN LB
  • A-A-1192A TYPE 7, MSS SP-69 TYPE 7 APPLICABLE STANDARD
  • 970 LB LOAD RATING
  • 1/2 INCH DIA HANGER MOUNTING SIZE
  • WEIGHT 0.47 LB
  • DESIGNED FOR THE SUSPENSION OF NON INSULATED STATIONARY PIPE LINE
  • BAND SIZE 1 INCH WIDTH X 13 GAUGE THICKNESS
  • ADJUSTABLE HEIGHT 1-1/4 INCH
  • CENTER LINE DISTANCE 3-7/8 INCH
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 180 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 180 0350PL
Product Name Pipe Hanger
Material of Construction LOW CARBON STEEL
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.71 inch (18.00 mm)
View Details
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details
Conduit Hanger - PB6H2B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.00 inch (25.40 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details