Plasti-Bond/Perma-Cote/Korkap Conduit Body PMC67-A

Description
2 MIL GREEN URETHANE ALUMINUM INTERIOR, 40 MIL GRAY PVC ALUMINUM EXTERIOR MATERIAL 3.17 INCH H SIZE 2 INCH HUB SIZE SCREW INSTALLATION C CONFIGURATION 2 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE STRAIGHT HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING
Datasheet
Description
2 MIL GREEN URETHANE ALUMINUM INTERIOR, 40 MIL GRAY PVC ALUMINUM EXTERIOR MATERIAL 3.17 INCH H SIZE 2 INCH HUB SIZE SCREW INSTALLATION C CONFIGURATION 2 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE STRAIGHT HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - PMC67-A - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Body
PMC67-A
Conduit Body PMC67-A
2 MIL GREEN URETHANE ALUMINUM INTERIOR, 40 MIL GRAY PVC ALUMINUM EXTERIOR MATERIAL 3.17 INCH H SIZE 2 INCH HUB SIZE SCREW INSTALLATION C CONFIGURATION 2 HUB(S) ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL PVC COATED COVER TYPE STRAIGHT HUB LOCATION FORM 7 FORM TYPE SIDE ACCESS OPENING
  • 2 MIL GREEN URETHANE ALUMINUM INTERIOR, 40 MIL GRAY PVC ALUMINUM EXTERIOR MATERIAL
  • 3.17 INCH H SIZE
  • 2 INCH HUB SIZE
  • SCREW INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • ETL, UL 514A/D, UL (CANADA AND US), CSA C22.2 APPROVAL
  • PVC COATED COVER TYPE
  • STRAIGHT HUB LOCATION
  • FORM 7 FORM TYPE
  • SIDE ACCESS OPENING
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number PMC67-A
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 2.5 inch (63.5 mm)
View Details