Plasti-Bond/Perma-Cote/Korkap Rigid Conduit PM400-CON-A

Description
ALUMINUM MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER THREAD FINISH 10 FT 4.05 INCH INNER DIAMETER 4.58 INCH OUTER DIAMETER UL (CANADA AND US), UL 6A, CSA C22.2 APPROVAL 190 FT STANDARD PACKAGE 4 INCH TRADE SIZE 0.225 INCH WALL THICKNESS THREADED END STYLE THREAD PROTECTOR CAP COLOR BLUE APPLICATION PROTECTS CONDUCTORS FROM MECHANICAL DAMAGE AND CORROSIVE ATTACK WHILE MAINTAINING ELECTRICAL CONTINUITY ACROSS THE ASSEMBLED JOINTS
Datasheet
Description
ALUMINUM MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER THREAD FINISH 10 FT 4.05 INCH INNER DIAMETER 4.58 INCH OUTER DIAMETER UL (CANADA AND US), UL 6A, CSA C22.2 APPROVAL 190 FT STANDARD PACKAGE 4 INCH TRADE SIZE 0.225 INCH WALL THICKNESS THREADED END STYLE THREAD PROTECTOR CAP COLOR BLUE APPLICATION PROTECTS CONDUCTORS FROM MECHANICAL DAMAGE AND CORROSIVE ATTACK WHILE MAINTAINING ELECTRICAL CONTINUITY ACROSS THE ASSEMBLED JOINTS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid Conduit PM400-CON-A
ALUMINUM MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER THREAD FINISH 10 FT 4.05 INCH INNER DIAMETER 4.58 INCH OUTER DIAMETER UL (CANADA AND US), UL 6A, CSA C22.2 APPROVAL 190 FT STANDARD PACKAGE 4 INCH TRADE SIZE 0.225 INCH WALL THICKNESS THREADED END STYLE THREAD PROTECTOR CAP COLOR BLUE APPLICATION PROTECTS CONDUCTORS FROM MECHANICAL DAMAGE AND CORROSIVE ATTACK WHILE MAINTAINING ELECTRICAL CONTINUITY ACROSS THE ASSEMBLED JOINTS
  • ALUMINUM MATERIAL
  • 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER THREAD FINISH
  • 10 FT
  • 4.05 INCH INNER DIAMETER
  • 4.58 INCH OUTER DIAMETER
  • UL (CANADA AND US), UL 6A, CSA C22.2 APPROVAL
  • 190 FT STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • 0.225 INCH WALL THICKNESS
  • THREADED END STYLE
  • THREAD PROTECTOR CAP COLOR BLUE
  • APPLICATION PROTECTS CONDUCTORS FROM MECHANICAL DAMAGE AND CORROSIVE ATTACK WHILE MAINTAINING ELECTRICAL CONTINUITY ACROSS THE ASSEMBLED JOINTS
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number PM400-CON-A
Product Name Rigid Conduit
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Type HFEMS - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Bronze
Size 1.5 inch (38.1 mm)
Units English Size
View Details