Plasti-Bond/Perma-Cote/Korkap Rigid Conduit PM150-CON-A

Description
ALUMINUM MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER THREAD FINISH 10 FT 1.624 INCH INNER DIAMETER 1.98 INCH OUTER DIAMETER UL (CANADA AND US), UL 6A, CSA C22.2 APPROVAL 910 FT STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 0.138 INCH WALL THICKNESS THREADED END STYLE THREAD PROTECTOR CAP COLOR BLACK APPLICATION PROTECTS CONDUCTORS FROM MECHANICAL DAMAGE AND CORROSIVE ATTACK WHILE MAINTAINING ELECTRICAL CONTINUITY ACROSS THE ASSEMBLED JOINTS
Datasheet
Description
ALUMINUM MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER THREAD FINISH 10 FT 1.624 INCH INNER DIAMETER 1.98 INCH OUTER DIAMETER UL (CANADA AND US), UL 6A, CSA C22.2 APPROVAL 910 FT STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 0.138 INCH WALL THICKNESS THREADED END STYLE THREAD PROTECTOR CAP COLOR BLACK APPLICATION PROTECTS CONDUCTORS FROM MECHANICAL DAMAGE AND CORROSIVE ATTACK WHILE MAINTAINING ELECTRICAL CONTINUITY ACROSS THE ASSEMBLED JOINTS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid Conduit PM150-CON-A
ALUMINUM MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER THREAD FINISH 10 FT 1.624 INCH INNER DIAMETER 1.98 INCH OUTER DIAMETER UL (CANADA AND US), UL 6A, CSA C22.2 APPROVAL 910 FT STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 0.138 INCH WALL THICKNESS THREADED END STYLE THREAD PROTECTOR CAP COLOR BLACK APPLICATION PROTECTS CONDUCTORS FROM MECHANICAL DAMAGE AND CORROSIVE ATTACK WHILE MAINTAINING ELECTRICAL CONTINUITY ACROSS THE ASSEMBLED JOINTS
  • ALUMINUM MATERIAL
  • 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER THREAD FINISH
  • 10 FT
  • 1.624 INCH INNER DIAMETER
  • 1.98 INCH OUTER DIAMETER
  • UL (CANADA AND US), UL 6A, CSA C22.2 APPROVAL
  • 910 FT STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • 0.138 INCH WALL THICKNESS
  • THREADED END STYLE
  • THREAD PROTECTOR CAP COLOR BLACK
  • APPLICATION PROTECTS CONDUCTORS FROM MECHANICAL DAMAGE AND CORROSIVE ATTACK WHILE MAINTAINING ELECTRICAL CONTINUITY ACROSS THE ASSEMBLED JOINTS
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number PM150-CON-A
Product Name Rigid Conduit
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 7414131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC & CPVC; Pvc
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Cable Conduit - 1-2500180-1 - TE Connectivity
Specs
Size 2.15 inch (54.61 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
2 suppliers