Plasti-Bond/Perma-Cote/Korkap Rigid Conduit PM075-CON

Description
STEEL MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER HOT GALVANIZED FINISH 10 FT 0.836 INCH INNER DIAMETER 1.13 INCH OUTER DIAMETER UL (CANADA AND US), ETL, UL 6, CSA C22.2 APPROVAL 2170 FT STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.107 INCH WALL THICKNESS THREADED END STYLE THREAD PROTECTOR CAP COLOR RED APPLICATION PROTECTS CONDUCTORS FROM MECHANICAL DAMAGE AND CORROSIVE ATTACK WHILE MAINTAINING ELECTRICAL CONTINUITY ACROSS THE ASSEMBLED JOINTS
Datasheet
Description
STEEL MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER HOT GALVANIZED FINISH 10 FT 0.836 INCH INNER DIAMETER 1.13 INCH OUTER DIAMETER UL (CANADA AND US), ETL, UL 6, CSA C22.2 APPROVAL 2170 FT STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.107 INCH WALL THICKNESS THREADED END STYLE THREAD PROTECTOR CAP COLOR RED APPLICATION PROTECTS CONDUCTORS FROM MECHANICAL DAMAGE AND CORROSIVE ATTACK WHILE MAINTAINING ELECTRICAL CONTINUITY ACROSS THE ASSEMBLED JOINTS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid Conduit - PM075-CON - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Rigid Conduit
PM075-CON
Rigid Conduit PM075-CON
STEEL MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER HOT GALVANIZED FINISH 10 FT 0.836 INCH INNER DIAMETER 1.13 INCH OUTER DIAMETER UL (CANADA AND US), ETL, UL 6, CSA C22.2 APPROVAL 2170 FT STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.107 INCH WALL THICKNESS THREADED END STYLE THREAD PROTECTOR CAP COLOR RED APPLICATION PROTECTS CONDUCTORS FROM MECHANICAL DAMAGE AND CORROSIVE ATTACK WHILE MAINTAINING ELECTRICAL CONTINUITY ACROSS THE ASSEMBLED JOINTS
  • STEEL MATERIAL
  • 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER HOT GALVANIZED FINISH
  • 10 FT
  • 0.836 INCH INNER DIAMETER
  • 1.13 INCH OUTER DIAMETER
  • UL (CANADA AND US), ETL, UL 6, CSA C22.2 APPROVAL
  • 2170 FT STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 0.107 INCH WALL THICKNESS
  • THREADED END STYLE
  • THREAD PROTECTOR CAP COLOR RED
  • APPLICATION PROTECTS CONDUCTORS FROM MECHANICAL DAMAGE AND CORROSIVE ATTACK WHILE MAINTAINING ELECTRICAL CONTINUITY ACROSS THE ASSEMBLED JOINTS
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number PM075-CON
Product Name Rigid Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 8808228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Cable Conduit - 1-2500180-3 - TE Connectivity
Specs
Size 0.5200 inch (13.21 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details