Plasti-Bond/Perma-Cote/Korkap Rigid Conduit PM075-CON-A

Description
ALUMINUM MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER THREAD FINISH 10 FT 0.836 INCH INNER DIAMETER 1.13 INCH OUTER DIAMETER UL (CANADA AND US), UL 6A, CSA C22.2 APPROVAL 2170 FT STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.107 INCH WALL THICKNESS THREADED END STYLE THREAD PROTECTOR CAP COLOR RED APPLICATION PROTECTS CONDUCTORS FROM MECHANICAL DAMAGE AND CORROSIVE ATTACK WHILE MAINTAINING ELECTRICAL CONTINUITY ACROSS THE ASSEMBLED JOINTS
Datasheet
Description
ALUMINUM MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER THREAD FINISH 10 FT 0.836 INCH INNER DIAMETER 1.13 INCH OUTER DIAMETER UL (CANADA AND US), UL 6A, CSA C22.2 APPROVAL 2170 FT STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.107 INCH WALL THICKNESS THREADED END STYLE THREAD PROTECTOR CAP COLOR RED APPLICATION PROTECTS CONDUCTORS FROM MECHANICAL DAMAGE AND CORROSIVE ATTACK WHILE MAINTAINING ELECTRICAL CONTINUITY ACROSS THE ASSEMBLED JOINTS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid Conduit PM075-CON-A
ALUMINUM MATERIAL 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER THREAD FINISH 10 FT 0.836 INCH INNER DIAMETER 1.13 INCH OUTER DIAMETER UL (CANADA AND US), UL 6A, CSA C22.2 APPROVAL 2170 FT STANDARD PACKAGE 3/4 INCH TRADE SIZE 0.107 INCH WALL THICKNESS THREADED END STYLE THREAD PROTECTOR CAP COLOR RED APPLICATION PROTECTS CONDUCTORS FROM MECHANICAL DAMAGE AND CORROSIVE ATTACK WHILE MAINTAINING ELECTRICAL CONTINUITY ACROSS THE ASSEMBLED JOINTS
  • ALUMINUM MATERIAL
  • 2 MIL GREEN URETHANE COATED (INTERIOR), 40 MIL GRAY PVC COATED (EXTERIOR) OVER THREAD FINISH
  • 10 FT
  • 0.836 INCH INNER DIAMETER
  • 1.13 INCH OUTER DIAMETER
  • UL (CANADA AND US), UL 6A, CSA C22.2 APPROVAL
  • 2170 FT STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 0.107 INCH WALL THICKNESS
  • THREADED END STYLE
  • THREAD PROTECTOR CAP COLOR RED
  • APPLICATION PROTECTS CONDUCTORS FROM MECHANICAL DAMAGE AND CORROSIVE ATTACK WHILE MAINTAINING ELECTRICAL CONTINUITY ACROSS THE ASSEMBLED JOINTS
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Electrical Conduit
Product Number PM075-CON-A
Product Name Rigid Conduit
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type HFEMS - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Bronze
Size 1.5 inch (38.1 mm)
Units English Size
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details