Altech Corp. Tube, corrugated; polyamide 6; 50 meterL; 9.9 mm ID; UL94 1200100

Description
PolyFlex corrugated tubes are suitable for a variety of wire covering applications including engine compartment and switch cabinet applications. Made with UL94 flame retardant Polyamide-6 material, PolyFlex PA6 temperature range is –40 to 120°C.
Description
PolyFlex corrugated tubes are suitable for a variety of wire covering applications including engine compartment and switch cabinet applications. Made with UL94 flame retardant Polyamide-6 material, PolyFlex PA6 temperature range is –40 to 120°C.

Suppliers

Company
Product
Description
Supplier Links
Tube, corrugated; polyamide 6; 50 meterL; 9.9 mm ID; UL94 - 70077519 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tube, corrugated; polyamide 6; 50 meterL; 9.9 mm ID; UL94
70077519
Tube, corrugated; polyamide 6; 50 meterL; 9.9 mm ID; UL94 70077519
PolyFlex corrugated tubes are suitable for a variety of wire covering applications including engine compartment and switch cabinet applications. Made with UL94 flame retardant Polyamide-6 material, PolyFlex PA6 temperature range is –40 to 120°C.

PolyFlex corrugated tubes are suitable for a variety of wire covering applications including engine compartment and switch cabinet applications. Made with UL94 flame retardant Polyamide-6 material, PolyFlex PA6 temperature range is –40 to 120°C.

Supplier's Site
Tube, corrugated; polyamide 6; 50 meterL; 9.9 mm ID; UL94 - 70074881 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tube, corrugated; polyamide 6; 50 meterL; 9.9 mm ID; UL94
70074881
Tube, corrugated; polyamide 6; 50 meterL; 9.9 mm ID; UL94 70074881
PolyFlex corrugated tubes are suitable for a variety of wire covering applications including engine compartment and switch cabinet applications. Made with UL94 flame retardant Polyamide-6 material, PolyFlex PA6 temperature range is –40 to 120°C.

PolyFlex corrugated tubes are suitable for a variety of wire covering applications including engine compartment and switch cabinet applications. Made with UL94 flame retardant Polyamide-6 material, PolyFlex PA6 temperature range is –40 to 120°C.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Conduit
Product Number 70077519
Product Name Tube, corrugated; polyamide 6; 50 meterL; 9.9 mm ID; UL94
Material Polyamide 6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500180-4 - TE Connectivity
Specs
Size 0.7400 inch (18.8 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 7559017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible, split
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details