Appleton Electric Pendant Fixture Conduit Body Hanger EFHU75-120

Description
CUSHION HANGER TYPE MALLEABLE IRON MATERIAL 4 HUB(S) UL APPROVAL 48 TO 120 LB CAPACITY 1/2 OR 3/4 INCH CONDUIT SIZE HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 3/4 INCH FIXTURE STEM SIZE UNILET[R] BRAND INCLUDES CAST MOUNTING LUG, (4) 3/4 INCH THREADED UNIVERSAL HUB, 3/4 INCH TO 1/2 INCH REDUCER, (3) 1/2 INCH CLOSE-UP PLUG APPLICATION MOISTURE, DUST AND CORROSIVE ATMOSPHERES ARE PRESENT EFHU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Fixture Conduit Body Hanger - EFHU75-120 - Appleton Electric
Rosemont, IL, USA
Pendant Fixture Conduit Body Hanger
EFHU75-120
Pendant Fixture Conduit Body Hanger EFHU75-120
CUSHION HANGER TYPE MALLEABLE IRON MATERIAL 4 HUB(S) UL APPROVAL 48 TO 120 LB CAPACITY 1/2 OR 3/4 INCH CONDUIT SIZE HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE 3/4 INCH FIXTURE STEM SIZE UNILET[R] BRAND INCLUDES CAST MOUNTING LUG, (4) 3/4 INCH THREADED UNIVERSAL HUB, 3/4 INCH TO 1/2 INCH REDUCER, (3) 1/2 INCH CLOSE-UP PLUG APPLICATION MOISTURE, DUST AND CORROSIVE ATMOSPHERES ARE PRESENT EFHU MODEL
  • CUSHION HANGER TYPE
  • MALLEABLE IRON MATERIAL
  • 4 HUB(S)
  • UL APPROVAL
  • 48 TO 120 LB CAPACITY
  • 1/2 OR 3/4 INCH CONDUIT SIZE
  • HID, FLUORESCENT, INCANDESCENT FIXTURE TYPE
  • 3/4 INCH FIXTURE STEM SIZE
  • UNILET[R] BRAND
  • INCLUDES CAST MOUNTING LUG, (4) 3/4 INCH THREADED UNIVERSAL HUB, 3/4 INCH TO 1/2 INCH REDUCER, (3) 1/2 INCH CLOSE-UP PLUG
  • APPLICATION MOISTURE, DUST AND CORROSIVE ATMOSPHERES ARE PRESENT
  • EFHU MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Pipe Hangers and Conduit Hangers
Product Number EFHU75-120
Product Name Pendant Fixture Conduit Body Hanger
Support Type Pendant Fixture Conduit Body Hanger
Unlock Full Specs
to access all available technical data

Similar Products

 - 1971559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe Support
Features Lined
Maximum Load 110 lbs (50 kg)
View Details
Channel Conduit/Cable Clamp - P1214AS EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 1.25 inch (31.75 mm)
View Details
Rigid/EMT Conduit Support - 350-P - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Support; Rigid/EMT Conduit Support
Pipe Size 44.00 inch (1117.60 mm)
View Details
Conduit Hanger - 9SB - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 230 lbs (104 kg)
View Details