Plasti-Bond/Perma-Cote/Korkap Multipurpose Wall Mount Enclosure N201610RT

Description
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL 16.87 INCH 16.87 WIDTH IN INCH UL 50, CSA 22.2, CUL 50 APPROVAL INTEGRAL FEET, WALL MOUNTING NEMA 1/3R ENCLOSURE HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE OUTDOOR SERVICE TYPE BP-2016 BACK PANEL APPLICABLE STANDARD IEC 204, IEC 529 DEPTH WITH DOOR 12.27 INCH ENVIRONMENTAL CONDITIONS DUST TIGHT, EXTERNAL ICE FORMATION, RAIN, SLEET, WATER TIGHT INCLUSION METAL INSERT INSIDE DIMENSION 11.24 INCH DEPTH X 19.7 INCH HEIGHT WIDTH IN INCH - UOM IN N MODEL
Datasheet
Description
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL 16.87 INCH 16.87 WIDTH IN INCH UL 50, CSA 22.2, CUL 50 APPROVAL INTEGRAL FEET, WALL MOUNTING NEMA 1/3R ENCLOSURE HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE OUTDOOR SERVICE TYPE BP-2016 BACK PANEL APPLICABLE STANDARD IEC 204, IEC 529 DEPTH WITH DOOR 12.27 INCH ENVIRONMENTAL CONDITIONS DUST TIGHT, EXTERNAL ICE FORMATION, RAIN, SLEET, WATER TIGHT INCLUSION METAL INSERT INSIDE DIMENSION 11.24 INCH DEPTH X 19.7 INCH HEIGHT WIDTH IN INCH - UOM IN N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N201610RT - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Multipurpose Wall Mount Enclosure
N201610RT
Multipurpose Wall Mount Enclosure N201610RT
ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL 16.87 INCH 16.87 WIDTH IN INCH UL 50, CSA 22.2, CUL 50 APPROVAL INTEGRAL FEET, WALL MOUNTING NEMA 1/3R ENCLOSURE HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE OUTDOOR SERVICE TYPE BP-2016 BACK PANEL APPLICABLE STANDARD IEC 204, IEC 529 DEPTH WITH DOOR 12.27 INCH ENVIRONMENTAL CONDITIONS DUST TIGHT, EXTERNAL ICE FORMATION, RAIN, SLEET, WATER TIGHT INCLUSION METAL INSERT INSIDE DIMENSION 11.24 INCH DEPTH X 19.7 INCH HEIGHT WIDTH IN INCH - UOM IN N MODEL
  • ONE DOOR TYPE
  • HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL
  • 16.87 INCH
  • 16.87 WIDTH IN INCH
  • UL 50, CSA 22.2, CUL 50 APPROVAL
  • INTEGRAL FEET, WALL MOUNTING
  • NEMA 1/3R ENCLOSURE
  • HINGED, GASKETED, LATCH, PADLOCKABLE HASP COVER TYPE
  • OUTDOOR SERVICE TYPE
  • BP-2016 BACK PANEL
  • APPLICABLE STANDARD IEC 204, IEC 529
  • DEPTH WITH DOOR 12.27 INCH
  • ENVIRONMENTAL CONDITIONS DUST TIGHT, EXTERNAL ICE FORMATION, RAIN, SLEET, WATER TIGHT
  • INCLUSION METAL INSERT
  • INSIDE DIMENSION 11.24 INCH DEPTH X 19.7 INCH HEIGHT
  • WIDTH IN INCH - UOM IN
  • N MODEL
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Industrial Enclosures
Product Number N201610RT
Product Name Multipurpose Wall Mount Enclosure
Width 16.87 inch (428 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4645 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 4.33 inch (110 mm)
Depth 5.91 inch (150 mm)
View Details
TK Series Enclosures - 128-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers