Inspection bends make it much easier to feed cables through a conduit system. An inspection window in the bend opens, allowing access, enabling the cable to be fed in a straight line. This prevents bunching and stress caused by trying to feed cable around a bend.
Fitting Type = Inspection Bend
Nominal Size = 25 (Dia.)mm
Material = PVC
For Use With = 25 mm PVC Conduit
RS Components, Ltd. | |
---|---|
Product Category | Conduit Fittings |
Product Number | 9172022 |
Fitting Type | Inspection Bend |