Plascon Group (The) EHEDG Flush Fitting Outlet Valve item-1017

Description
DCN EHEDG Flush Fitting Valve is designed to provide automated product discharge from kettles and storage vessels. Fully suitable for use in hygienic clean-in-place applications. EHEDG Approved Design FDA Approved Seal Material Automated Operation Easily Removable for Cleaning and Serving Can Be Integrated into CIP Systems Crevice Free Design 3" or 4" Sizes Available
Description
DCN EHEDG Flush Fitting Valve is designed to provide automated product discharge from kettles and storage vessels. Fully suitable for use in hygienic clean-in-place applications. EHEDG Approved Design FDA Approved Seal Material Automated Operation Easily Removable for Cleaning and Serving Can Be Integrated into CIP Systems Crevice Free Design 3" or 4" Sizes Available

Suppliers

Company
Product
Description
Supplier Links
Traverse City, MI, United States
EHEDG Flush Fitting Outlet Valve
item-1017
EHEDG Flush Fitting Outlet Valve item-1017
DCN EHEDG Flush Fitting Valve is designed to provide automated product discharge from kettles and storage vessels. Fully suitable for use in hygienic clean-in-place applications. EHEDG Approved Design FDA Approved Seal Material Automated Operation Easily Removable for Cleaning and Serving Can Be Integrated into CIP Systems Crevice Free Design 3" or 4" Sizes Available

DCN EHEDG Flush Fitting Valve is designed to provide automated product discharge from kettles and storage vessels. Fully suitable for use in hygienic clean-in-place applications.

  • EHEDG Approved Design
  • FDA Approved Seal Material
  • Automated Operation
  • Easily Removable for Cleaning and Serving
  • Can Be Integrated into CIP Systems
  • Crevice Free Design
  • 3" or 4" Sizes Available

Technical Specifications

  Plascon Group (The)
Product Category Industrial Valves
Product Number item-1017
Product Name EHEDG Flush Fitting Outlet Valve
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 103737015 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.57 inch (40.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
10-32 Thread Non-Venting, Slide Sleeve Valve - MSV-N - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
Compact Air Valve - ESO-3*-12 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-29-0/100 - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details