Plasco Inc. 40% Carbon Fibers PNC 800 EG

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PNC 800 EG GENERIC: NY66/40%CF EG ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.34 WATER ABSORPTION: D-570 24hrs % 0.4 MOLD SHRINK FLOW: D-955 in/in 0.002 MOLD SHRINK TRANS: D-955 in/in 0.005 TENSILE STRENGTH: D-638 psi 40000 TENSILE ELONGATION: D-638 % 2.0 FLEXURAL STRENGTH: D-790 psi 60000 FLEXURAL MODULUS: D-790 psi 3400000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.6 IZOD UNNOTCHED: D-256 ft-lb/in 13.0 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 0.8 THERMAL COND: C-177 btu-ft2/hr"F 8.5 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 510 HDT 264: D-648 F 500 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B <0.30 SURFACE RESISTIVITY: ohm/sq. 10^02 VOLUME RESISTIVITY: ohm-cm. 10^02 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 14 STATIC FRICTION: 40psi 0.13 DYNAMIC FRICTION: 40psi 50fpm 0.18 LPV 10FPM: psi fpm 22000 LPV 100FPM: psi fpm 27500 MELT TEMP: F 560 MOLD TEMP: F 225 CYLINDER TEMPS: F 500-575 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to ESD/Conductive Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PNC 800 EG GENERIC: NY66/40%CF EG ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.34 WATER ABSORPTION: D-570 24hrs % 0.4 MOLD SHRINK FLOW: D-955 in/in 0.002 MOLD SHRINK TRANS: D-955 in/in 0.005 TENSILE STRENGTH: D-638 psi 40000 TENSILE ELONGATION: D-638 % 2.0 FLEXURAL STRENGTH: D-790 psi 60000 FLEXURAL MODULUS: D-790 psi 3400000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.6 IZOD UNNOTCHED: D-256 ft-lb/in 13.0 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 0.8 THERMAL COND: C-177 btu-ft2/hr"F 8.5 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 510 HDT 264: D-648 F 500 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B <0.30 SURFACE RESISTIVITY: ohm/sq. 10^02 VOLUME RESISTIVITY: ohm-cm. 10^02 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 14 STATIC FRICTION: 40psi 0.13 DYNAMIC FRICTION: 40psi 50fpm 0.18 LPV 10FPM: psi fpm 22000 LPV 100FPM: psi fpm 27500 MELT TEMP: F 560 MOLD TEMP: F 225 CYLINDER TEMPS: F 500-575 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to ESD/Conductive Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
40% Carbon Fibers
PNC 800 EG
40% Carbon Fibers PNC 800 EG
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PNC 800 EG GENERIC: NY66/40%CF EG ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.34 WATER ABSORPTION: D-570 24hrs % 0.4 MOLD SHRINK FLOW: D-955 in/in 0.002 MOLD SHRINK TRANS: D-955 in/in 0.005 TENSILE STRENGTH: D-638 psi 40000 TENSILE ELONGATION: D-638 % 2.0 FLEXURAL STRENGTH: D-790 psi 60000 FLEXURAL MODULUS: D-790 psi 3400000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.6 IZOD UNNOTCHED: D-256 ft-lb/in 13.0 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 0.8 THERMAL COND: C-177 btu-ft2/hr"F 8.5 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 510 HDT 264: D-648 F 500 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B <0.30 SURFACE RESISTIVITY: ohm/sq. 10^02 VOLUME RESISTIVITY: ohm-cm. 10^02 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 14 STATIC FRICTION: 40psi 0.13 DYNAMIC FRICTION: 40psi 50fpm 0.18 LPV 10FPM: psi fpm 22000 LPV 100FPM: psi fpm 27500 MELT TEMP: F 560 MOLD TEMP: F 225 CYLINDER TEMPS: F 500-575 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to ESD/Conductive Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: PNC 800 EG
GENERIC: NY66/40%CF EG

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.34
WATER ABSORPTION: D-570 24hrs %0.4
MOLD SHRINK FLOW: D-955 in/in0.002
MOLD SHRINK TRANS: D-955 in/in0.005
TENSILE STRENGTH: D-638 psi40000
TENSILE ELONGATION: D-638 %2.0
FLEXURAL STRENGTH: D-790 psi60000
FLEXURAL MODULUS: D-790 psi3400000
COMPRESSIVE STRENGTH: D-695 psi
IZOD NOTCHED: D-256 ft-lb/in1.6
IZOD UNNOTCHED: D-256 ft-lb/in13.0
HARDNESS: D-785
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F0.8
THERMAL COND: C-177 btu-ft2/hr"F8.5
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F510
HDT 264: D-648 F500
FLAMMABILITY: UL SUBJECT 94HB
5 KV DECAY RATE: MIL-B-81705B<0.30
SURFACE RESISTIVITY: ohm/sq.10^02
VOLUME RESISTIVITY: ohm-cm.10^02
WEAR FACTOR: 10(-10)in3min/ft/lb/hr14
STATIC FRICTION: 40psi0.13
DYNAMIC FRICTION: 40psi 50fpm0.18
LPV 10FPM: psi fpm22000
LPV 100FPM: psi fpm27500
MELT TEMP: F560
MOLD TEMP: F225
CYLINDER TEMPS: F500-575
DRYING TEMP: F200
DRYING TIME: HRS2-4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to ESD/Conductive Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Conductive Compounds
Product Number PNC 800 EG
Product Name 40% Carbon Fibers
Type Electrically Conductive
Industry Automotive
Features Anti-static, ESD
Thermal Conductivity 14.71 W/m-K (8.5 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Flexibilized Epoxy System - Supreme 10HTFL - Master Bond, Inc.
Specs
Type Electrically Conductive
Cure / Technology Thermoset; Single Component
Form / Shape Die Bonding Adhesives; Gap Filler, Foam in Place Gasket; Liquid
View Details
Formulations - Applications - Thermally Conductive - Dissipator 745 - 745PT - Hernon Manufacturing, Inc.
Specs
Type Thermally Conductive
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Potting Compounds - 1944684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thermally Conductive
Form / Shape Kit; Liquid
Chemical System Silicone
View Details
1-Part, Thermally Conductive, Space-Grade Silicone Adhesive, UL Listed - AS1707 - CHT USA Inc.
Specs
Type Thermally Conductive
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
View Details