Plasco Inc. 30% Carbon Fibers PNC 600 EG

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PNC 600 EG GENERIC: NY66/30%CF EG ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.28 WATER ABSORPTION: D-570 24hrs % 0.5 MOLD SHRINK FLOW: D-955 in/in .0025 MOLD SHRINK TRANS: D-955 in/in .006 TENSILE STRENGTH: D-638 psi 35,000 TENSILE ELONGATION: D-638 % 2.5 FLEXURAL STRENGTH: D-790 psi 51,000 FLEXURAL MODULUS: D-790 psi 2,900,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.5 IZOD UNNOTCHED: D-256 ft-lb/in 12 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.1 THERMAL COND: C-177 btu-ft2/hr"F 7.0 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 500 HDT 264: D-648 F 495 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B <.3 SURFACE RESISTIVITY: ohm/sq. 10^02 VOLUME RESISTIVITY: ohm-cm. 10^02 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 20 STATIC FRICTION: 40psi 0.16 DYNAMIC FRICTION: 40psi 50fpm 0.20 LPV 10FPM: psi fpm 21,000 LPV 100FPM: psi fpm 27,000 MELT TEMP: F 560 MOLD TEMP: F 225 CYLINDER TEMPS: F 500-575 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to ESD/Conductive Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PNC 600 EG GENERIC: NY66/30%CF EG ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.28 WATER ABSORPTION: D-570 24hrs % 0.5 MOLD SHRINK FLOW: D-955 in/in .0025 MOLD SHRINK TRANS: D-955 in/in .006 TENSILE STRENGTH: D-638 psi 35,000 TENSILE ELONGATION: D-638 % 2.5 FLEXURAL STRENGTH: D-790 psi 51,000 FLEXURAL MODULUS: D-790 psi 2,900,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.5 IZOD UNNOTCHED: D-256 ft-lb/in 12 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.1 THERMAL COND: C-177 btu-ft2/hr"F 7.0 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 500 HDT 264: D-648 F 495 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B <.3 SURFACE RESISTIVITY: ohm/sq. 10^02 VOLUME RESISTIVITY: ohm-cm. 10^02 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 20 STATIC FRICTION: 40psi 0.16 DYNAMIC FRICTION: 40psi 50fpm 0.20 LPV 10FPM: psi fpm 21,000 LPV 100FPM: psi fpm 27,000 MELT TEMP: F 560 MOLD TEMP: F 225 CYLINDER TEMPS: F 500-575 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to ESD/Conductive Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
30% Carbon Fibers
PNC 600 EG
30% Carbon Fibers PNC 600 EG
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PNC 600 EG GENERIC: NY66/30%CF EG ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.28 WATER ABSORPTION: D-570 24hrs % 0.5 MOLD SHRINK FLOW: D-955 in/in .0025 MOLD SHRINK TRANS: D-955 in/in .006 TENSILE STRENGTH: D-638 psi 35,000 TENSILE ELONGATION: D-638 % 2.5 FLEXURAL STRENGTH: D-790 psi 51,000 FLEXURAL MODULUS: D-790 psi 2,900,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 1.5 IZOD UNNOTCHED: D-256 ft-lb/in 12 HARDNESS: D-785 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 1.1 THERMAL COND: C-177 btu-ft2/hr"F 7.0 DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 500 HDT 264: D-648 F 495 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B <.3 SURFACE RESISTIVITY: ohm/sq. 10^02 VOLUME RESISTIVITY: ohm-cm. 10^02 WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 20 STATIC FRICTION: 40psi 0.16 DYNAMIC FRICTION: 40psi 50fpm 0.20 LPV 10FPM: psi fpm 21,000 LPV 100FPM: psi fpm 27,000 MELT TEMP: F 560 MOLD TEMP: F 225 CYLINDER TEMPS: F 500-575 DRYING TEMP: F 200 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to ESD/Conductive Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: PNC 600 EG
GENERIC: NY66/30%CF EG

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.28
WATER ABSORPTION: D-570 24hrs %0.5
MOLD SHRINK FLOW: D-955 in/in.0025
MOLD SHRINK TRANS: D-955 in/in.006
TENSILE STRENGTH: D-638 psi35,000
TENSILE ELONGATION: D-638 %2.5
FLEXURAL STRENGTH: D-790 psi51,000
FLEXURAL MODULUS: D-790 psi2,900,000
COMPRESSIVE STRENGTH: D-695 psi
IZOD NOTCHED: D-256 ft-lb/in1.5
IZOD UNNOTCHED: D-256 ft-lb/in12
HARDNESS: D-785
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F1.1
THERMAL COND: C-177 btu-ft2/hr"F7.0
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F500
HDT 264: D-648 F495
FLAMMABILITY: UL SUBJECT 94HB
5 KV DECAY RATE: MIL-B-81705B<.3
SURFACE RESISTIVITY: ohm/sq.10^02
VOLUME RESISTIVITY: ohm-cm.10^02
WEAR FACTOR: 10(-10)in3min/ft/lb/hr20
STATIC FRICTION: 40psi0.16
DYNAMIC FRICTION: 40psi 50fpm0.20
LPV 10FPM: psi fpm21,000
LPV 100FPM: psi fpm27,000
MELT TEMP: F560
MOLD TEMP: F225
CYLINDER TEMPS: F500-575
DRYING TEMP: F200
DRYING TIME: HRS2-4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to ESD/Conductive Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Conductive Compounds
Product Number PNC 600 EG
Product Name 30% Carbon Fibers
Type Electrically Conductive
Industry Automotive
Features Anti-static, ESD
Thermal Conductivity 12.12 W/m-K (7 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Medical Grade, Silver Conductive Epoxy Compound - EP21TDCSMed - Master Bond, Inc.
Specs
Type Electrically Conductive; Thermally Conductive
Cure / Technology Thermoset; Two Component  
Form / Shape Optional Premixed and Frozen; Die Bonding Adhesives; Gap Filler, Foam in Place Gasket; Grease, Paste
View Details
Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Type Thermally Conductive
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
View Details
Thermal Pads - 1745693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Thermally Conductive
Chemical System Silicone; Silicone
View Details
2-Part, Silicone Potting Compound and Encapsulant, UL Listed - QSil-563 - CHT USA Inc.
Specs
Type Thermally Conductive
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics
View Details