Plasco Inc. 10% Glass Fibers PKF 200

Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PKF 200 GENERIC: ABS/10%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.12 WATER ABSORPTION: D-570 24hrs % 0.20 MOLD SHRINK FLOW: D-955 in/in .004 MOLD SHRINK TRANS: D-955 in/in .006 TENSILE STRENGTH: D-638 psi 8000 TENSILE ELONGATION: D-638 % 2.0 FLEXURAL STRENGTH: D-790 psi 11,000 FLEXURAL MODULUS: D-790 psi 500,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 0.7 IZOD UNNOTCHED: D-256 ft-lb/in 3.0 HARDNESS: D-785 R124 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 3.5 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 205 HDT 264: D-648 F 200 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 3000 STATIC FRICTION: 40psi 0.30 DYNAMIC FRICTION: 40psi 50fpm 0.35 LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 500 MOLD TEMP: F 200 CYLINDER TEMPS: F 400-560 DRYING TEMP: F 180 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds
Description
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PKF 200 GENERIC: ABS/10%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.12 WATER ABSORPTION: D-570 24hrs % 0.20 MOLD SHRINK FLOW: D-955 in/in .004 MOLD SHRINK TRANS: D-955 in/in .006 TENSILE STRENGTH: D-638 psi 8000 TENSILE ELONGATION: D-638 % 2.0 FLEXURAL STRENGTH: D-790 psi 11,000 FLEXURAL MODULUS: D-790 psi 500,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 0.7 IZOD UNNOTCHED: D-256 ft-lb/in 3.0 HARDNESS: D-785 R124 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 3.5 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 205 HDT 264: D-648 F 200 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 3000 STATIC FRICTION: 40psi 0.30 DYNAMIC FRICTION: 40psi 50fpm 0.35 LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 500 MOLD TEMP: F 200 CYLINDER TEMPS: F 400-560 DRYING TEMP: F 180 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

Suppliers

Company
Product
Description
Supplier Links
Soquel, CA, USA
10% Glass Fibers
PKF 200
10% Glass Fibers PKF 200
PLASCO INC. 2829 SO. RODEO GULCH RD. #4 PLASCO DATA SHEET SOQUEL, CA., 95073 TYPICAL PROPERTIES 831-464-1111 831-464-1100 (FAX) MATERIAL: PKF 200 GENERIC: ABS/10%GF ASTM TEST METHODS VALUE SPECIFIC GRAVITY: D-792 g/cm3 1.12 WATER ABSORPTION: D-570 24hrs % 0.20 MOLD SHRINK FLOW: D-955 in/in .004 MOLD SHRINK TRANS: D-955 in/in .006 TENSILE STRENGTH: D-638 psi 8000 TENSILE ELONGATION: D-638 % 2.0 FLEXURAL STRENGTH: D-790 psi 11,000 FLEXURAL MODULUS: D-790 psi 500,000 COMPRESSIVE STRENGTH: D-695 psi IZOD NOTCHED: D-256 ft-lb/in 0.7 IZOD UNNOTCHED: D-256 ft-lb/in 3.0 HARDNESS: D-785 R124 CO. LINEAR THERM.EXP: D-696 10(-5) "/"F 3.5 THERMAL COND: C-177 btu-ft2/hr"F DEFORMATION UNDER LOAD: D-621 % HDT 66: D-648 F 205 HDT 264: D-648 F 200 FLAMMABILITY: UL SUBJECT 94 HB 5 KV DECAY RATE: MIL-B-81705B SURFACE RESISTIVITY: ohm/sq. VOLUME RESISTIVITY: ohm-cm. WEAR FACTOR: 10(-10)in3min/ft/lb/ hr 3000 STATIC FRICTION: 40psi 0.30 DYNAMIC FRICTION: 40psi 50fpm 0.35 LPV 10FPM: psi fpm LPV 100FPM: psi fpm MELT TEMP: F 500 MOLD TEMP: F 200 CYLINDER TEMPS: F 400-560 DRYING TEMP: F 180 DRYING TIME: HRS 2-4 This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents. Return to Reinforced Compounds

PLASCO INC.

2829 SO. RODEO GULCH RD. #4

PLASCO DATA SHEET

SOQUEL, CA., 95073

TYPICAL PROPERTIES

831-464-1111 831-464-1100 (FAX)

MATERIAL: PKF 200
GENERIC: ABS/10%GF

ASTM TEST METHODS

VALUE

SPECIFIC GRAVITY: D-792 g/cm31.12
WATER ABSORPTION: D-570 24hrs %0.20
MOLD SHRINK FLOW: D-955 in/in.004
MOLD SHRINK TRANS: D-955 in/in.006
TENSILE STRENGTH: D-638 psi8000
TENSILE ELONGATION: D-638 %2.0
FLEXURAL STRENGTH: D-790 psi11,000
FLEXURAL MODULUS: D-790 psi500,000
COMPRESSIVE STRENGTH: D-695 psi
IZOD NOTCHED: D-256 ft-lb/in0.7
IZOD UNNOTCHED: D-256 ft-lb/in3.0
HARDNESS: D-785R124
CO. LINEAR THERM.EXP: D-696 10(-5) "/"F3.5
THERMAL COND: C-177 btu-ft2/hr"F
DEFORMATION UNDER LOAD: D-621 %
HDT 66: D-648 F205
HDT 264: D-648 F200
FLAMMABILITY: UL SUBJECT 94HB
5 KV DECAY RATE: MIL-B-81705B
SURFACE RESISTIVITY: ohm/sq.
VOLUME RESISTIVITY: ohm-cm.
WEAR FACTOR: 10(-10)in3min/ft/lb/hr3000
STATIC FRICTION: 40psi0.30
DYNAMIC FRICTION: 40psi 50fpm0.35
LPV 10FPM: psi fpm
LPV 100FPM: psi fpm
MELT TEMP: F500
MOLD TEMP: F200
CYLINDER TEMPS: F400-560
DRYING TEMP: F180
DRYING TIME: HRS2-4

This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.

Return to Reinforced Compounds

Supplier's Site

Technical Specifications

  Plasco Inc.
Product Category Resins and Compounds
Product Number PKF 200
Product Name 10% Glass Fibers
Tensile (Break) 8000 psi (55158 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4151A Blown - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 9900 psi (68259 KPa)
Elongation 520.0 %
View Details
POLYCARBONATE (PC) NATURAL PELLETS - HF1130 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polycarbonate
View Details
HI-ZEX MILLION™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details