|
PLASCO INC. | ||
| 2829 SO. RODEO GULCH RD. #4 |
PLASCO DATA SHEET | |
| SOQUEL, CA., 95073 |
TYPICAL PROPERTIES | |
| 831-464-1111 831-464-1100 (FAX) | ||
MATERIAL: P-H500PN
GENERIC: ACTL(H) NAT.
|
ASTM TEST METHODS |
VALUE |
| SPECIFIC GRAVITY: D-792 g/cm3 | 1.42 |
| WATER ABSORPTION: D-570 24hrs % | 0.25 |
| MOLD SHRINK FLOW: D-955 in/in | .017 |
| MOLD SHRINK TRANS: D-955 in/in | .022 |
| TENSILE STRENGTH: D-638 psi | 10000 |
| TENSILE ELONGATION: D-638 % | 40 |
| FLEXURAL STRENGTH: D-790 psi | |
| FLEXURAL MODULUS: D-790 psi | 410000 |
| COMPRESSIVE STRENGTH: D-695 psi | 5290 |
| IZOD NOTCHED: D-256 ft-lb/in | 1.4 |
| IZOD UNNOTCHED: D-256 ft-lb/in | |
| HARDNESS: D-785 | R120 |
| CO. LINEAR THERM.EXP: D-696 10(-5) "/"F | 5.8 |
| THERMAL COND: C-177 btu-ft2/hr"F | 2.6 |
| DEFORMATION UNDER LOAD: D-621 % | 0.5 |
| HDT 66: D-648 F | 338 |
| HDT 264: D-648 F | 255 |
| FLAMMABILITY: UL SUBJECT 94 | HB |
| 5 KV DECAY RATE: MIL-B-81705B | |
| SURFACE RESISTIVITY: ohm/sq. | 10^15 |
| VOLUME RESISTIVITY: ohm-cm. | 10^15 |
| WEAR FACTOR: 10(-10)in3min/ft/lb/ | 65 |
| STATIC FRICTION: 40psi | 0.14 |
| DYNAMIC FRICTION: 40psi 50fpm | 0.21 |
| LPV 10FPM: psi fpm | 4000 |
| LPV 100FPM: psi fpm | 3500 |
| MELT TEMP: F | 360 |
| MOLD TEMP: F | 170-200 |
| CYLINDER TEMPS: F | 360-390 |
| DRYING TEMP: F | |
| DRYING TIME: HRS |
This information is based on our experience to date and we believe it to be reliable. It is intended only as a guide for use at your discretion & risk. We cannot guarantee favorable results and assume no liability in connection with its use. None of this information is to be taken as a license to operate under, or a recommendation to infringe, any patents.
| Plasco Inc. | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | P-H500PN |
| Product Name | Acetal Homopolymer Nat. |
| Type | Thermoplastic |
| Chemical System | Acetal or Polyoxymethylene (POM) |
| Filler | Unfilled |
| Thermal Conductivity | 4.5 W/m-K (2.6 BTU-ft/hr-ft²-F) |