APSX, LLC POLYPROPYLENE (PP) NATURAL PELLETS CM500LN (2 LBS) - HIGH MELT

Description
COPYLENE CM500LN Polypropylene (PP) is a high melt flow, medium impact PP copolymer designed for injection molding.
Request a Quote
Description
COPYLENE CM500LN Polypropylene (PP) is a high melt flow, medium impact PP copolymer designed for injection molding.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

COPYLENE® CM500LN is a high melt flow, medium impact polypropylene copolymer resin designed for injection molding applications such as storage containers and TWIM. It has a density of 0.900 g/cm³, a melt flow rate of 50 g/10 min at 230°C/2.16 kg, a tensile yield strength of 20.7 MPa, a flexural modulus of 1100 MPa, and a Notched Izod impact strength of 110 J/m at 23°C. The deflection temperature under load is 97.0°C at 0.45 MPa. The material is processed via injection molding and is available in North America.

Datasheet Summary
Powered by GS/AI

COPYLENE® CM500LN is a high melt flow, medium impact polypropylene copolymer resin designed for injection molding applications such as storage containers and TWIM. It has a density of 0.900 g/cm³, a melt flow rate of 50 g/10 min at 230°C/2.16 kg, a tensile yield strength of 20.7 MPa, a flexural modulus of 1100 MPa, and a Notched Izod impact strength of 110 J/m at 23°C. The deflection temperature under load is 97.0°C at 0.45 MPa. The material is processed via injection molding and is available in North America.

Suppliers

Company
Product
Description
Supplier Links
POLYPROPYLENE (PP) NATURAL PELLETS - CM500LN (2 LBS) - HIGH MELT - APSX, LLC
Blue Ash, OH, USA
POLYPROPYLENE (PP) NATURAL PELLETS
CM500LN (2 LBS) - HIGH MELT
POLYPROPYLENE (PP) NATURAL PELLETS CM500LN (2 LBS) - HIGH MELT
COPYLENE CM500LN Polypropylene (PP) is a high melt flow, medium impact PP copolymer designed for injection molding.

COPYLENE CM500LN Polypropylene (PP) is a high melt flow, medium impact PP copolymer designed for injection molding.

Supplier's Site Datasheet

Technical Specifications

  APSX, LLC
Product Category Polymers and Plastic Resins
Product Number CM500LN (2 LBS) - HIGH MELT
Product Name POLYPROPYLENE (PP) NATURAL PELLETS
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
Filler Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

POLYPROPYLENE (PP) 20 GLASS FILLED - BLACK PELLETS DualPoly (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
POLYPROPYLENE (PP) - YELLOW PELLETS (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
NYLON NATURAL PELLETS - 101L (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyamide
View Details
POLYPROPYLENE (PP) NATURAL PELLETS - 4820WZ (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details