Placid Industries C35 Magnetic Particle Clutch C35

Description
Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these clutches uniquely suited for tension control unwind/rewind applications, load simulation, torque limiting, and adjustable soft starts. Available in small and large sizes with torque ranging from 0.3 to 300 lb.-feet. With no electrical excitation, the input shaft & output shaft freely rotate. With electrical excitation, the output shaft becomes coupled to the input shaft. While the load torque is less than the output torque, the clutch drives without slip. When the load torque is increased, the clutch will slip smoothly at the torque level set by the coil input current.
Request a Quote
Description
Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these clutches uniquely suited for tension control unwind/rewind applications, load simulation, torque limiting, and adjustable soft starts. Available in small and large sizes with torque ranging from 0.3 to 300 lb.-feet. With no electrical excitation, the input shaft & output shaft freely rotate. With electrical excitation, the output shaft becomes coupled to the input shaft. While the load torque is less than the output torque, the clutch drives without slip. When the load torque is increased, the clutch will slip smoothly at the torque level set by the coil input current.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C35 magnetic particle clutch is a torque-controlling device that couples input and output shafts via electrical excitation, with torque proportional to coil current and independent of slip speed. It operates within a torque range of 1 to 35 lb.-in., supports a maximum RPM of 1000, and dissipates up to 30 watts continuously. The case temperature must not exceed 160°F, and it withstands a maximum overhung load of 50 lbs. The output shaft inertia is 15 × 10⁻⁵ lb.-in.-sec², with response times of 70 ms unforced and 25 ms forced. Weight is 9 lbs. Available coil voltages are 6 VDC, 12 VDC, 24 VDC, and 90 VDC, with corresponding resistances and rated currents. The clutch requires a flexible coupling, precise shaft alignment, and electrical grounding during installation.

Datasheet Summary
Powered by GS/AI

The C35 magnetic particle clutch is a torque-controlling device that couples input and output shafts via electrical excitation, with torque proportional to coil current and independent of slip speed. It operates within a torque range of 1 to 35 lb.-in., supports a maximum RPM of 1000, and dissipates up to 30 watts continuously. The case temperature must not exceed 160°F, and it withstands a maximum overhung load of 50 lbs. The output shaft inertia is 15 × 10⁻⁵ lb.-in.-sec², with response times of 70 ms unforced and 25 ms forced. Weight is 9 lbs. Available coil voltages are 6 VDC, 12 VDC, 24 VDC, and 90 VDC, with corresponding resistances and rated currents. The clutch requires a flexible coupling, precise shaft alignment, and electrical grounding during installation.

Suppliers

Company
Product
Description
Supplier Links
C35 Magnetic Particle Clutch - C35 - Placid Industries
Elmira, NY, United States
C35 Magnetic Particle Clutch
C35
C35 Magnetic Particle Clutch C35
Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these clutches uniquely suited for tension control unwind/rewind applications, load simulation, torque limiting, and adjustable soft starts. Available in small and large sizes with torque ranging from 0.3 to 300 lb.-feet. With no electrical excitation, the input shaft & output shaft freely rotate. With electrical excitation, the output shaft becomes coupled to the input shaft. While the load torque is less than the output torque, the clutch drives without slip. When the load torque is increased, the clutch will slip smoothly at the torque level set by the coil input current.

Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these clutches uniquely suited for tension control unwind/rewind applications, load simulation, torque limiting, and adjustable soft starts. Available in small and large sizes with torque ranging from 0.3 to 300 lb.-feet.

  • With no electrical excitation, the input shaft & output shaft freely rotate.
  • With electrical excitation, the output shaft becomes coupled to the input shaft.
  • While the load torque is less than the output torque, the clutch drives without slip.
  • When the load torque is increased, the clutch will slip smoothly at the torque level set by the coil input current.
Supplier's Site Datasheet

Technical Specifications

  Placid Industries
Product Category Electric Clutches
Product Number C35
Product Name C35 Magnetic Particle Clutch
Application Industrial; Other; Adjustable tension for rewinding webs; Load simulation; Torque limiting; Soft starts
Speed 1000 rpm
Voltage 6 to 90 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC60-CTC-B Replacement Magnetic Particle Clutch - CC60-CTC-B - Placid Industries
Specs
Application Industrial
Voltage 90 volts
Engagement Magnetic Particle
View Details
C5 Magnetic Particle Clutch - C5 - Placid Industries
Specs
Application Industrial; Other; Adjustable tension for rewinding webs; Load simulation; Torque limiting; Soft starts
Speed 2000 rpm
Voltage 6 to 90 volts
View Details
PHC-50 Magnetic Particle Clutch - PHC-50 - Placid Industries
Specs
Application Industrial; Other; Adjustable tension for rewinding webs; Load simulation; Torque limiting; Soft starts
Speed 1000 rpm
Voltage 24 volts
View Details
C100-PRST1 Replacement Magnetic Particle Clutch - C100-PRST1 - Placid Industries
Specs
Application Industrial
Voltage 12 volts
Engagement Magnetic Particle
View Details