PixeLINK USB CCD Microscopy Camera PL-B872MU-KIT

Description
Details The PL-B872 uses a 2/3" format 1.45 megapixel Sony progressive scan sensor that provides a maximum image resolution of 1392 x 1040 with a frame rate of 15 fps. The enhanced sensitivity of the ILT CCD sensor combined with low dark current, low smear and excellent anitblooming result in low noise images with excellent color reproduction. Support for 8-bit, 10-bit and 12-bit digitization further improves image quality. Providing high-resolution imaging capability for both bright field and dark field microscopy, PixeLINK®'s 800 series microscopy cameras are an excellent choice for use in: Histology Pathology Hematology Material science Fluorescence environments Added flexibility is offered through this camera's support for multiple software interfaces. Included with all PixeLINK® microscopy camera kits is the PixeLINK® µScope software package, a full-featured image acquisition and processing application. Using a PixeLINK® Microscopy software package, users can view live video, capture, save images, annotate, and measure on live or captured images as well as archive data in a database. Additional functionality can be found in Capture OEM, a free download provided by PixeLINK® designed to showcase the full functionality of the camera. Capture and save AVI movies, set user-defined Region of Interests (ROI), and save descriptors to either the host system or the camera itself is made simple.
Description
Details The PL-B872 uses a 2/3" format 1.45 megapixel Sony progressive scan sensor that provides a maximum image resolution of 1392 x 1040 with a frame rate of 15 fps. The enhanced sensitivity of the ILT CCD sensor combined with low dark current, low smear and excellent anitblooming result in low noise images with excellent color reproduction. Support for 8-bit, 10-bit and 12-bit digitization further improves image quality. Providing high-resolution imaging capability for both bright field and dark field microscopy, PixeLINK®'s 800 series microscopy cameras are an excellent choice for use in: Histology Pathology Hematology Material science Fluorescence environments Added flexibility is offered through this camera's support for multiple software interfaces. Included with all PixeLINK® microscopy camera kits is the PixeLINK® µScope software package, a full-featured image acquisition and processing application. Using a PixeLINK® Microscopy software package, users can view live video, capture, save images, annotate, and measure on live or captured images as well as archive data in a database. Additional functionality can be found in Capture OEM, a free download provided by PixeLINK® designed to showcase the full functionality of the camera. Capture and save AVI movies, set user-defined Region of Interests (ROI), and save descriptors to either the host system or the camera itself is made simple.

Suppliers

Company
Product
Description
Supplier Links
USB CCD Microscopy Camera - PL-B872MU-KIT - PixeLINK
Ottawa, Ontario, Canada
USB CCD Microscopy Camera
PL-B872MU-KIT
USB CCD Microscopy Camera PL-B872MU-KIT
Details The PL-B872 uses a 2/3" format 1.45 megapixel Sony progressive scan sensor that provides a maximum image resolution of 1392 x 1040 with a frame rate of 15 fps. The enhanced sensitivity of the ILT CCD sensor combined with low dark current, low smear and excellent anitblooming result in low noise images with excellent color reproduction. Support for 8-bit, 10-bit and 12-bit digitization further improves image quality. Providing high-resolution imaging capability for both bright field and dark field microscopy, PixeLINK®'s 800 series microscopy cameras are an excellent choice for use in: Histology Pathology Hematology Material science Fluorescence environments Added flexibility is offered through this camera's support for multiple software interfaces. Included with all PixeLINK® microscopy camera kits is the PixeLINK® µScope software package, a full-featured image acquisition and processing application. Using a PixeLINK® Microscopy software package, users can view live video, capture, save images, annotate, and measure on live or captured images as well as archive data in a database. Additional functionality can be found in Capture OEM, a free download provided by PixeLINK® designed to showcase the full functionality of the camera. Capture and save AVI movies, set user-defined Region of Interests (ROI), and save descriptors to either the host system or the camera itself is made simple.

Details
The PL-B872 uses a 2/3" format 1.45 megapixel Sony progressive scan sensor that provides a maximum image resolution of 1392 x 1040 with a frame rate of 15 fps. The enhanced sensitivity of the ILT CCD sensor combined with low dark current, low smear and excellent anitblooming result in low noise images with excellent color reproduction. Support for 8-bit, 10-bit and 12-bit digitization further improves image quality.
Providing high-resolution imaging capability for both bright field and dark field microscopy, PixeLINK®'s 800 series microscopy cameras are an excellent choice for use in:

  • Histology
  • Pathology
  • Hematology
  • Material science
  • Fluorescence environments

Added flexibility is offered through this camera's support for multiple software interfaces. Included with all PixeLINK® microscopy camera kits is the PixeLINK® µScope software package, a full-featured image acquisition and processing application. Using a PixeLINK® Microscopy software package, users can view live video, capture, save images, annotate, and measure on live or captured images as well as archive data in a database.
Additional functionality can be found in Capture OEM, a free download provided by PixeLINK® designed to showcase the full functionality of the camera. Capture and save AVI movies, set user-defined Region of Interests (ROI), and save descriptors to either the host system or the camera itself is made simple.

Supplier's Site

Technical Specifications

  PixeLINK
Product Category Video Cameras
Product Number PL-B872MU-KIT
Product Name USB CCD Microscopy Camera
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CCD Camera; Digital Camera
Application / Industry Scientific / Research; Histology, Pathology, Hematology
Format / Output USB
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR3 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 1623009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology CMOS Camera
Application / Industry Security / Law Enforcement
View Details