ContiTech Roulunds Rubber A/S Industrial Transmission Belts ROFLEX RE-X

Description
Transversely stiff raw-edge heavy-duty V-belts for powerful, sustained power transmission with enhanced running smoothness, DIN 7753 Properties: conditionally resistant to oil resistant to temperatures from -30°C to +90°C electrically conductive to ISO 1813, conductivity beyond 3500 mm electrically conductive after testing dust-proof suitable for tropical climates increased power ratings reduced noise level
Description
Transversely stiff raw-edge heavy-duty V-belts for powerful, sustained power transmission with enhanced running smoothness, DIN 7753 Properties: conditionally resistant to oil resistant to temperatures from -30°C to +90°C electrically conductive to ISO 1813, conductivity beyond 3500 mm electrically conductive after testing dust-proof suitable for tropical climates increased power ratings reduced noise level

Suppliers

Company
Product
Description
Supplier Links
Industrial Transmission Belts - ROFLEX RE-X - ContiTech Roulunds Rubber A/S
Ronchi di Villafranca, Padovana, Italy
Industrial Transmission Belts
ROFLEX RE-X
Industrial Transmission Belts ROFLEX RE-X
Transversely stiff raw-edge heavy-duty V-belts for powerful, sustained power transmission with enhanced running smoothness, DIN 7753 Properties: conditionally resistant to oil resistant to temperatures from -30°C to +90°C electrically conductive to ISO 1813, conductivity beyond 3500 mm electrically conductive after testing dust-proof suitable for tropical climates increased power ratings reduced noise level

Transversely stiff raw-edge heavy-duty V-belts for powerful, sustained power transmission with enhanced running smoothness, DIN 7753
Properties:

  • conditionally resistant to oil
  • resistant to temperatures from -30°C to +90°C
  • electrically conductive to ISO 1813, conductivity beyond 3500 mm electrically conductive after testing
  • dust-proof
  • suitable for tropical climates
  • increased power ratings
  • reduced noise level
Supplier's Site

Technical Specifications

  ContiTech Roulunds Rubber A/S
Product Category V-Belts and V-Ribbed Belts
Product Number ROFLEX RE-X
Product Name Industrial Transmission Belts
Belt Length 562.00 to 5000.00 inch (14274.79 to 126999.93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 371mm Pitch Length V-Belt - A 6R12M2L381 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 15.00 inch (381.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Raw Edge Cogged V-Belts - AX - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 48.23 to 196.85 inch (1225.00 to 5000.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1739984 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 85.91 inch (2182.00 mm)
Belt Rubber; Rubber
View Details
Automotive OE/OES Belts -  - ContiTech Roulunds Rubber A/S
ContiTech Roulunds Rubber A/S
Specs
Type Single Band (optional feature); Multiple Band (optional feature)
Belt Rubber
View Details