RS Components, Ltd. V & Wedge Belts 1365348

Description
ConveyXonic J Section Belt 336mm, 3 Ribs
Request a Quote
Description
ConveyXonic J Section Belt 336mm, 3 Ribs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1365348 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1365348
V & Wedge Belts 1365348
ConveyXonic J Section Belt 336mm, 3 Ribs

ConveyXonic J Section Belt 336mm, 3 Ribs

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1365348
Product Name V & Wedge Belts
V-Ribbed J
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149761 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 11.26 inch (286.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
V & Wedge Belts - 2056778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 39.37 inch (1000.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
V & Wedge Belts - 1368368 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 64.96 inch (1650.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
Poly V Belts - 2075950 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 20.00 inch (508.00 mm)
Belt Rubber; Rubber
View Details