RS Components, Ltd. V & Wedge Belts 1368423

Description
SPZ Section Wrapped Wedge Belt 1112mm L
Request a Quote
Description
SPZ Section Wrapped Wedge Belt 1112mm L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 1368423 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
1368423
V & Wedge Belts 1368423
SPZ Section Wrapped Wedge Belt 1112mm L

SPZ Section Wrapped Wedge Belt 1112mm L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 1368423
Product Name V & Wedge Belts
Belt Length 43.78 inch (1112.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1739992 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 81.10 inch (2060.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 2056755 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 62.99 inch (1600.00 mm)
Belt Rubber; Rubber
View Details
Poly V Belts - 2075952 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 24.02 inch (610.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 2056767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 31.50 inch (800.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details