ContiTech Roulunds Rubber A/S Industrial Transmission Belts ROFLEX MULTILAM POWER

Description
Heavy-duty V-belts with low-stretch aramid tensile member of different types for controlled slip and noiseless clutch engagement Properties: resistant to temperatures from -30°C to +90°C dust-proof suitable for tropical climates suitable for highest loads suitable for counterbending suitable for clutches increased power ratings
Description
Heavy-duty V-belts with low-stretch aramid tensile member of different types for controlled slip and noiseless clutch engagement Properties: resistant to temperatures from -30°C to +90°C dust-proof suitable for tropical climates suitable for highest loads suitable for counterbending suitable for clutches increased power ratings

Suppliers

Company
Product
Description
Supplier Links
Industrial Transmission Belts - ROFLEX MULTILAM POWER - ContiTech Roulunds Rubber A/S
Ronchi di Villafranca, Padovana, Italy
Industrial Transmission Belts
ROFLEX MULTILAM POWER
Industrial Transmission Belts ROFLEX MULTILAM POWER
Heavy-duty V-belts with low-stretch aramid tensile member of different types for controlled slip and noiseless clutch engagement Properties: resistant to temperatures from -30°C to +90°C dust-proof suitable for tropical climates suitable for highest loads suitable for counterbending suitable for clutches increased power ratings

Heavy-duty V-belts with low-stretch aramid tensile member of different types for controlled slip and noiseless clutch engagement
Properties:

  • resistant to temperatures from -30°C to +90°C
  • dust-proof
  • suitable for tropical climates
  • suitable for highest loads
  • suitable for counterbending
  • suitable for clutches
  • increased power ratings
Supplier's Site

Technical Specifications

  ContiTech Roulunds Rubber A/S
Product Category V-Belts and V-Ribbed Belts
Product Number ROFLEX MULTILAM POWER
Product Name Industrial Transmission Belts
Metric SPA (optional feature); SPB (optional feature); SPZ (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056761 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 66.93 inch (1700.00 mm)
Belt Rubber; Rubber
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 17.60 inch (447.04 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Banded V-Belts - R8V - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.98 inch (25.00 mm)
View Details
Industrial Transmission Belts - ROCON - ContiTech Roulunds Rubber A/S
ContiTech Roulunds Rubber A/S
Specs
Metric SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature)
Type Single Band
Belt Rubber
View Details