Jergens, Inc. Heavy Duty Detent Marine Hitch Quick-Release Pins 883849

Description
Jergens Kwik-Lok® Marine Hitch Pins are most corrosive resistant pins for the most harsh, marine environments. Kwik-Lok® Heavy Duty Detent Marine Hitch Pins are high-quality shoulder-style alignment pins for applications that don’t require the positive locking ball feature. Their heavy-duty spring and (2) spring-loaded stainless steel locking balls provide high pull-out force. Their stainless steel handles withstand tough environmental conditions. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet
Description
Jergens Kwik-Lok® Marine Hitch Pins are most corrosive resistant pins for the most harsh, marine environments. Kwik-Lok® Heavy Duty Detent Marine Hitch Pins are high-quality shoulder-style alignment pins for applications that don’t require the positive locking ball feature. Their heavy-duty spring and (2) spring-loaded stainless steel locking balls provide high pull-out force. Their stainless steel handles withstand tough environmental conditions. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Detent Marine Hitch Quick-Release Pins - 883849 - Jergens, Inc.
Cleveland, OH, United States
Heavy Duty Detent Marine Hitch Quick-Release Pins
883849
Heavy Duty Detent Marine Hitch Quick-Release Pins 883849
Jergens Kwik-Lok® Marine Hitch Pins are most corrosive resistant pins for the most harsh, marine environments. Kwik-Lok® Heavy Duty Detent Marine Hitch Pins are high-quality shoulder-style alignment pins for applications that don’t require the positive locking ball feature. Their heavy-duty spring and (2) spring-loaded stainless steel locking balls provide high pull-out force. Their stainless steel handles withstand tough environmental conditions. Note: May be ordered with (4) locking balls for additional locking element tensile strength. Special materials, grip length, and longer “C” dimensions upon request. If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Jergens Kwik-Lok® Marine Hitch Pins are most corrosive resistant pins for the most harsh, marine environments. Kwik-Lok® Heavy Duty Detent Marine Hitch Pins are high-quality shoulder-style alignment pins for applications that don’t require the positive locking ball feature. Their heavy-duty spring and (2) spring-loaded stainless steel locking balls provide high pull-out force. Their stainless steel handles withstand tough environmental conditions.


Note:

  • May be ordered with (4) locking balls for additional locking element tensile strength.
  • Special materials, grip length, and longer “C” dimensions upon request.

If requesting large quantities or high volume please contact customer service via info@jergensinc.com or (866) 594-5565. For a self-service alternative, try our Quick Quote form!

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Industrial Pins
Product Number 883849
Product Name Heavy Duty Detent Marine Hitch Quick-Release Pins
Pin Type Hitch; Detent
Unlock Full Specs
to access all available technical data

Similar Products

Ring Handle Marine Hitch Quick Release Pin - 880337 - Jergens, Inc.
Specs
Pin Type Hitch
Design Units English
Nominal Diameter 0.7500 inch (19.05 mm)
View Details
Standard Round Stainless Steel Pull Dowels - 31652-SS - Jergens, Inc.
Specs
Pin Type StraightDowel; PullDowel
Design Units English
Nominal Diameter 1 inch (25.41 mm)
View Details
Ball Lock® Shanks - 49682 - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 1.38 inch (35 mm)
View Details
Heavy Duty Detent Quick-Release Pins - 804237 - Jergens, Inc.
Specs
Pin Type Detent
Design Units English
Nominal Diameter 0.3125 inch (7.94 mm)
View Details